Micron Technology, Inc. Memory - DDR - MT40A8G4CLU-062H:E MT40A8G4CLU-062H:E

Description
Series: * Categories: Memory
Request a Quote Datasheet
Description
Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT40A8G4CLU-062H:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT40A8G4CLU-062H:E
Memory - DDR - MT40A8G4CLU-062H:E
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory IC and Storage Component - 774-MT40A8G4CLU-062H:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT40A8G4CLU-062H:E
Memory IC and Storage Component 774-MT40A8G4CLU-062H:E
IC DRAM 32GBIT PARALLEL 78FBGA Product overview: MT40A8G4CLU-062H:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A8G4CLU-062H :E can be used for catalog matching and distributor lookup.

IC DRAM 32GBIT PARALLEL 78FBGA Product overview: MT40A8G4CLU-062H:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A8G4CLU-062H:E can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A8G4CLU-062H:E
Integrated Circuits (ICs) - Memory - Memory MT40A8G4CLU-062H:E
IC DRAM 32GBIT PARALLEL 78FBGA

IC DRAM 32GBIT PARALLEL 78FBGA

Supplier's Site
Dram, 8G X 4Bit, 0 To 95Deg C; Dram Type Micron - 80AH8000 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 8G X 4Bit, 0 To 95Deg C; Dram Type Micron
80AH8000
Dram, 8G X 4Bit, 0 To 95Deg C; Dram Type Micron 80AH8000
DRAM, 8G X 4BIT, 0 TO 95DEG C; DRAM Type:DDR4; DRAM Density:32Gbit; DRAM Memory Configuration:8G x 4bit; Clock Frequency:1.6GHz; Memory Case Style:TFBGA; No. of Pins:78Pins; Supply Voltage Nom:1.2V; Access Time:625ps; Product Range:-RoHS Compliant: Yes

DRAM, 8G X 4BIT, 0 TO 95DEG C; DRAM Type:DDR4; DRAM Density:32Gbit; DRAM Memory Configuration:8G x 4bit; Clock Frequency:1.6GHz; Memory Case Style:TFBGA; No. of Pins:78Pins; Supply Voltage Nom:1.2V; Access Time:625ps; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - MT40A8G4CLU-062H:E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 32Gbit Parallel 1.6 GHz 13.75 ns 78-FBGA (7.5x11)

SDRAM - DDR4 Memory IC 32Gbit Parallel 1.6 GHz 13.75 ns 78-FBGA (7.5x11)

Buy Now
IC FLASH 32GBIT PARALLEL 78FBGA

IC FLASH 32GBIT PARALLEL 78FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT40A8G4CLU-062H:E MT40A8G4CLU-062H:E 80AH8000 MT40A8G4CLU-062H:E MT40A8G4CLU-062H:E
Product Name Memory - DDR - MT40A8G4CLU-062H:E Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Dram, 8G X 4Bit, 0 To 95Deg C; Dram Type Micron Memory Memory
Memory Category Non-Volatile; DRAM Chip Non-Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 13.75 ns 0.6250 ns 13.75 ns 13.75 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; Tray TFBGA BGA; 78-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Memory - 27S185DM/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details