Micron Technology, Inc. Memory MT40A512M8SA-062E AUT:F

Description
SDRAM - DDR4 Memory IC 4Gb (512M x 8) Parallel 1.6GHz 19ns 78-FBGA (7.5x11)
Request a Quote Datasheet
Description
SDRAM - DDR4 Memory IC 4Gb (512M x 8) Parallel 1.6GHz 19ns 78-FBGA (7.5x11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT40A512M8SA-062EAUT:F-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 4Gb (512M x 8) Parallel 1.6GHz 19ns 78-FBGA (7.5x11)

SDRAM - DDR4 Memory IC 4Gb (512M x 8) Parallel 1.6GHz 19ns 78-FBGA (7.5x11)

Buy Now Datasheet
Memory - DDR - MT40A512M8SA-062E AUT:F -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT40A512M8SA-062E AUT:F
Memory - DDR - MT40A512M8SA-062E AUT:F
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory IC and Storage Component - 774-MT40A512M8SA-062E AUT:F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT40A512M8SA-062E AUT:F
Memory IC and Storage Component 774-MT40A512M8SA-062E AUT:F
IC DRAM 4GBIT PARALLEL 78FBGA Product overview: MT40A512M8SA-062E AUT:F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M8SA-062 E AUT:F can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PARALLEL 78FBGA Product overview: MT40A512M8SA-062E AUT:F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M8SA-062E AUT:F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 4GBIT PARALLEL 78FBGA

IC DRAM 4GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Dram, 512M X 8Bit, -40 To 125Deg C; Dram Type Micron - 80AH7995 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 512M X 8Bit, -40 To 125Deg C; Dram Type Micron
80AH7995
Dram, 512M X 8Bit, -40 To 125Deg C; Dram Type Micron 80AH7995
DRAM, 512M X 8BIT, -40 TO 125DEG C; DRAM Type:DDR4; DRAM Density:4Gbit; DRAM Memory Configuration:512M x 8bit; Clock Frequency:1.6GHz; Memory Case Style:TFBGA; No. of Pins:78Pins; Supply Voltage Nom:1.2V; Access Time:625ps RoHS Compliant: Yes

DRAM, 512M X 8BIT, -40 TO 125DEG C; DRAM Type:DDR4; DRAM Density:4Gbit; DRAM Memory Configuration:512M x 8bit; Clock Frequency:1.6GHz; Memory Case Style:TFBGA; No. of Pins:78Pins; Supply Voltage Nom:1.2V; Access Time:625ps RoHS Compliant: Yes

Supplier's Site Datasheet
SDRAM - DDR4 Memory IC 4Gbit Parallel 1.6 GHz 19 ns 78-FBGA (7.5x11)

SDRAM - DDR4 Memory IC 4Gbit Parallel 1.6 GHz 19 ns 78-FBGA (7.5x11)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory MT40A512M8SA-062E AUT:F
IC DRAM 4GBIT PARALLEL 78FBGA

IC DRAM 4GBIT PARALLEL 78FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT40A512M8SA-062EAUT:F-ND 774-MT40A512M8SA-062E AUT:F MT40A512M8SA-062E AUT:F 80AH7995 MT40A512M8SA-062E AUT:F MT40A512M8SA-062E AUT:F
Product Name Memory Memory - DDR - MT40A512M8SA-062E AUT:F Memory IC and Storage Component Memory Dram, 512M X 8Bit, -40 To 125Deg C; Dram Type Micron Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 78-TFBGA BGA; Bulk TFBGA BGA; 78-TFBGA BGA
Supply Voltage 1.14V ~ 1.26V 1.14V ~ 1.26V 1.14V ~ 1.26V 1.14V ~ 1.26V
Access Time 19 ns 19 ns 0.6250 ns 19 ns 19 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-4000-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Memory - 24C01-I/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details