Micron Technology, Inc. Memory MT40A512M8RH-083E:B

Description
SDRAM - DDR4 Memory IC 4Gb (512M x 8) Parallel 1.2GHz 78-FBGA (9x10.5)
Request a Quote Datasheet
Description
SDRAM - DDR4 Memory IC 4Gb (512M x 8) Parallel 1.2GHz 78-FBGA (9x10.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1749-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 4Gb (512M x 8) Parallel 1.2GHz 78-FBGA (9x10.5)

SDRAM - DDR4 Memory IC 4Gb (512M x 8) Parallel 1.2GHz 78-FBGA (9x10.5)

Buy Now Datasheet
1.2GHZ Memory IC and Storage Component - 774-MT40A512M8RH-083E:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHZ Memory IC and Storage Component
774-MT40A512M8RH-083E:B
1.2GHZ Memory IC and Storage Component 774-MT40A512M8RH-083E:B
IC DRAM 4GBIT PAR 1.2GHZ 78FBGA Product overview: MT40A512M8RH-083E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M8RH-083 E:B can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PAR 1.2GHZ 78FBGA Product overview: MT40A512M8RH-083E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M8RH-083E:B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT40A512M8RH-083E:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT40A512M8RH-083E:B
Memory - SDRAM - MT40A512M8RH-083E:B
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: 0°C ~ 95°C (TC) Package: 78-TFBGA Mounting: SMD Technology: SDRAM - DDR4 Operating Supply Voltage: 1.14 V ~ 1.26 V Memory Type: Volatile Memory Size: 4Gb (512M x 8) Family Name: MT40A512M8 Categories: Integrated Circuits (ICs) Memory Format: DRAM Manufacturer Homepage: www.micron.com Clock Frequency: 1.2GHz Memory Interface: Parallel Manufacturer Package: 78-FBGA (9x10.5) Alternative Parts (Cross-Reference): K4A4G085WD-BIRC; MT40A512M8RH-083E IT:B; Introduction Date: August 01, 2017 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Tray
Operating Temperature Range: 0°C ~ 95°C (TC)
Package: 78-TFBGA
Mounting: SMD
Technology: SDRAM - DDR4
Operating Supply Voltage: 1.14 V ~ 1.26 V
Memory Type: Volatile
Memory Size: 4Gb (512M x 8)
Family Name: MT40A512M8
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Manufacturer Homepage: www.micron.com
Clock Frequency: 1.2GHz
Memory Interface: Parallel
Manufacturer Package: 78-FBGA (9x10.5)
Alternative Parts (Cross-Reference): K4A4G085WD-BIRC; MT40A512M8RH-083E IT:B;
Introduction Date: August 01, 2017
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - MT40A512M8RH-083E:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 4Gbit Parallel 1.2 GHz 78-FBGA (9x10.5)

SDRAM - DDR4 Memory IC 4Gbit Parallel 1.2 GHz 78-FBGA (9x10.5)

Buy Now Datasheet
IC DRAM 4GBIT PARALLEL 78FBGA

IC DRAM 4GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT40A512M8RH-083E:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A512M8RH-083E:B
Integrated Circuits (ICs) - Memory - Memory MT40A512M8RH-083E:B
IC DRAM 4GBIT PAR 1.2GHZ 78FBGA

IC DRAM 4GBIT PAR 1.2GHZ 78FBGA

Supplier's Site
IC DRAM 4GBIT PARALLEL 78FBGA

IC DRAM 4GBIT PARALLEL 78FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1749-ND 774-MT40A512M8RH-083E:B MT40A512M8RH-083E:B MT40A512M8RH-083E:B MT40A512M8RH-083E:B MT40A512M8RH-083E:B
Product Name Memory 1.2GHZ Memory IC and Storage Component Memory - SDRAM - MT40A512M8RH-083E:B Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM - DDR4; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 78-TFBGA BGA; Tray BGA; 78-TFBGA 78-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
 - 93L415FMQB - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type FL16
View Details
3 suppliers
Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 0436A4ACLAA-4F - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.3 ns
Density 4000 kbits
View Details