Micron Technology, Inc. Memory - SDRAM - MT40A512M8RH-062E:B MT40A512M8RH-062E:B

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR4 Memory IC 4Gb (512M x 8) Parallel 1.6 GHz 78-FBGA (9x10.5) Package: Tray Package: 78-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT40A512 Categories: Integrated Circuits (ICs) Case / Package: 78-FBGA (9x10.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1260 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR4 Memory IC 4Gb (512M x 8) Parallel 1.6 GHz 78-FBGA (9x10.5) Package: Tray Package: 78-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT40A512 Categories: Integrated Circuits (ICs) Case / Package: 78-FBGA (9x10.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1260 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT40A512M8RH-062E:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT40A512M8RH-062E:B
Memory - SDRAM - MT40A512M8RH-062E:B
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR4 Memory IC 4Gb (512M x 8) Parallel 1.6 GHz 78-FBGA (9x10.5) Package: Tray Package: 78-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT40A512 Categories: Integrated Circuits (ICs) Case / Package: 78-FBGA (9x10.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1260 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: SDRAM - DDR4 Memory IC 4Gb (512M x 8) Parallel 1.6 GHz 78-FBGA (9x10.5)
Package: Tray
Package: 78-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT40A512
Categories: Integrated Circuits (ICs)
Case / Package: 78-FBGA (9x10.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1260
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now
Memory IC and Storage Component - 774-MT40A512M8RH-062E:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT40A512M8RH-062E:B
Memory IC and Storage Component 774-MT40A512M8RH-062E:B
IC DRAM 4GBIT PARALLEL 78FBGA Product overview: MT40A512M8RH-062E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M8RH-062 E:B can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PARALLEL 78FBGA Product overview: MT40A512M8RH-062E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M8RH-062E:B can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT40A512M8RH-062E:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A512M8RH-062E:B
Integrated Circuits (ICs) - Memory - Memory MT40A512M8RH-062E:B
IC DRAM 4GBIT PARALLEL 78FBGA

IC DRAM 4GBIT PARALLEL 78FBGA

Supplier's Site
IC DRAM 4GBIT PARALLEL 78FBGA

IC DRAM 4GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Memory - MT40A512M8RH-062E:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 4Gbit Parallel 1.6 GHz 78-FBGA (9x10.5)

SDRAM - DDR4 Memory IC 4Gbit Parallel 1.6 GHz 78-FBGA (9x10.5)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT40A512M8RH-062E:B MT40A512M8RH-062E:B MT40A512M8RH-062E:B MT40A512M8RH-062E:B
Product Name Memory - SDRAM - MT40A512M8RH-062E:B Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; 78-FBGA (9x10.5) BGA; Tray BGA; 78-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C010-55DM/B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 55 ns
Density 1000 kbits
View Details
2 suppliers
CD54HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register - CD54HC40105F3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP
View Details
3 suppliers
Memory - A2C00061862 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details