Micron Technology, Inc. Memory IC and Storage Component MT40A512M8HX-093E:A

Description
IC DRAM 4GBIT PAR 78FBGA Product overview: MT40A512M8HX-093E:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M8HX-093 E:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 4GBIT PAR 78FBGA Product overview: MT40A512M8HX-093E:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M8HX-093 E:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT40A512M8HX-093E:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT40A512M8HX-093E:A
Memory IC and Storage Component 774-MT40A512M8HX-093E:A
IC DRAM 4GBIT PAR 78FBGA Product overview: MT40A512M8HX-093E:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M8HX-093 E:A can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PAR 78FBGA Product overview: MT40A512M8HX-093E:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M8HX-093E:A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT40A512M8HX-093E:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT40A512M8HX-093E:A
Memory - SDRAM - MT40A512M8HX-093E:A
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: 0°C ~ 95°C (TC) Package: 78-TFBGA Mounting: SMD Technology: SDRAM - DDR4 Operating Supply Voltage: 1.14 V ~ 1.26 V Memory Type: Volatile Memory Size: 4Gb (512M x 8) Part Status: Obsolete(EOL) Family Name: MT40A512M8 Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 1067MHz Memory Interface: Parallel Manufacturer Package: 78-FBGA (9x11.5) Alternative Parts (Cross-Reference): IS43QR85120A-093PBL; IS46QR85120A-093PBLA 2; IS43QR85120A-093PBLI ; IS46QR85120A-093PBLA 1; Introduction Date: August 01, 2017 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Tray
Operating Temperature Range: 0°C ~ 95°C (TC)
Package: 78-TFBGA
Mounting: SMD
Technology: SDRAM - DDR4
Operating Supply Voltage: 1.14 V ~ 1.26 V
Memory Type: Volatile
Memory Size: 4Gb (512M x 8)
Part Status: Obsolete(EOL)
Family Name: MT40A512M8
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 1067MHz
Memory Interface: Parallel
Manufacturer Package: 78-FBGA (9x11.5)
Alternative Parts (Cross-Reference): IS43QR85120A-093PBL; IS46QR85120A-093PBLA2; IS43QR85120A-093PBLI; IS46QR85120A-093PBLA1;
Introduction Date: August 01, 2017
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - MT40A512M8HX-093E:A-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 4Gb (512M x 8) Parallel 1.066GHz 78-FBGA (9x11.5)

SDRAM - DDR4 Memory IC 4Gb (512M x 8) Parallel 1.066GHz 78-FBGA (9x11.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT40A512M8HX-093E:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A512M8HX-093E:A
Integrated Circuits (ICs) - Memory - Memory MT40A512M8HX-093E:A
IC DRAM 4GBIT PAR 78FBGA

IC DRAM 4GBIT PAR 78FBGA

Supplier's Site
Memory - MT40A512M8HX-093E:A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 4Gbit Parallel 1.066 GHz 78-FBGA (9x11.5)

SDRAM - DDR4 Memory IC 4Gbit Parallel 1.066 GHz 78-FBGA (9x11.5)

Buy Now Datasheet
IC DRAM 4GBIT PARALLEL 78FBGA

IC DRAM 4GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
IC DRAM 4GBIT PARALLEL 78FBGA

IC DRAM 4GBIT PARALLEL 78FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT40A512M8HX-093E:A MT40A512M8HX-093E:A-ND MT40A512M8HX-093E:A MT40A512M8HX-093E:A MT40A512M8HX-093E:A MT40A512M8HX-093E:A
Product Name Memory IC and Storage Component Memory - SDRAM - MT40A512M8HX-093E:A Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM - DDR4; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; Tray 78-TFBGA BGA; 78-TFBGA 78-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - A2C00049050 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 6116LA15TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 16 kbits
View Details