Micron Technology, Inc. Memory - DDR - MT40A512M8HX-083E:A MT40A512M8HX-083E:A

Description
Series: * Categories: Memory
Request a Quote Datasheet
Description
Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT40A512M8HX-083E:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT40A512M8HX-083E:A
Memory - DDR - MT40A512M8HX-083E:A
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
1.2GHZ Memory IC and Storage Component - 774-MT40A512M8HX-083E:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHZ Memory IC and Storage Component
774-MT40A512M8HX-083E:A
1.2GHZ Memory IC and Storage Component 774-MT40A512M8HX-083E:A
IC DRAM 4GBIT PAR 1.2GHZ 78FBGA Product overview: MT40A512M8HX-083E:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M8HX-083 E:A can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PAR 1.2GHZ 78FBGA Product overview: MT40A512M8HX-083E:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M8HX-083E:A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT40A512M8HX-083E:A-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 4Gb (512M x 8) Parallel 1.2GHz 78-FBGA (9x11.5)

SDRAM - DDR4 Memory IC 4Gb (512M x 8) Parallel 1.2GHz 78-FBGA (9x11.5)

Buy Now Datasheet
Memory - MT40A512M8HX-083E:A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 4Gbit Parallel 1.2 GHz 78-FBGA (9x11.5)

SDRAM - DDR4 Memory IC 4Gbit Parallel 1.2 GHz 78-FBGA (9x11.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT40A512M8HX-083E:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A512M8HX-083E:A
Integrated Circuits (ICs) - Memory - Memory MT40A512M8HX-083E:A
IC DRAM 4GBIT PAR 1.2GHZ 78FBGA

IC DRAM 4GBIT PAR 1.2GHZ 78FBGA

Supplier's Site
IC DRAM 4GBIT PARALLEL 78FBGA

IC DRAM 4GBIT PARALLEL 78FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT40A512M8HX-083E:A MT40A512M8HX-083E:A-ND MT40A512M8HX-083E:A MT40A512M8HX-083E:A MT40A512M8HX-083E:A
Product Name Memory - DDR - MT40A512M8HX-083E:A 1.2GHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; Tray 78-TFBGA BGA; 78-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Memory - Controllers - BQ2201SN-NTR - 140597-BQ2201SN-NTR - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
5 suppliers
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details