Micron Technology, Inc. Memory - SDRAM - MT40A512M16TB-062E:J MT40A512M16TB-062E:J

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.6 GHz 19 ns 96-FBGA (7.5x13.5) Package: 96-TFBGA Package: Tray Mounting: Surface Mount Family Name: MT40A512 Categories: Integrated Circuits (ICs) Case / Package: 96-FBGA (7.5x13.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1020 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0036
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.6 GHz 19 ns 96-FBGA (7.5x13.5) Package: 96-TFBGA Package: Tray Mounting: Surface Mount Family Name: MT40A512 Categories: Integrated Circuits (ICs) Case / Package: 96-FBGA (7.5x13.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1020 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0036
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT40A512M16TB-062E:J -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT40A512M16TB-062E:J
Memory - SDRAM - MT40A512M16TB-062E:J
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.6 GHz 19 ns 96-FBGA (7.5x13.5) Package: 96-TFBGA Package: Tray Mounting: Surface Mount Family Name: MT40A512 Categories: Integrated Circuits (ICs) Case / Package: 96-FBGA (7.5x13.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1020 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.6 GHz 19 ns 96-FBGA (7.5x13.5)
Package: 96-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: MT40A512
Categories: Integrated Circuits (ICs)
Case / Package: 96-FBGA (7.5x13.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1020
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.32.0036

Buy Now
Memory IC and Storage Component - 774-MT40A512M16TB-062E:J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT40A512M16TB-062E:J
Memory IC and Storage Component 774-MT40A512M16TB-062E:J
IC DRAM 8GBIT PARALLEL 96FBGA Product overview: MT40A512M16TB-062E:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M16TB-06 2E:J can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PARALLEL 96FBGA Product overview: MT40A512M16TB-062E:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M16TB-062E:J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT40A512M16TB-062E:J-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.6GHz 19ns 96-FBGA (7.5x13.5)

SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.6GHz 19ns 96-FBGA (7.5x13.5)

Buy Now Datasheet
IC DRAM 8GBIT PARALLEL 96FBGA

IC DRAM 8GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
IC DRAM 8GBIT PARALLEL 96FBGA

IC DRAM 8GBIT PARALLEL 96FBGA

Supplier's Site
Memory - MT40A512M16TB-062E:J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 8Gbit Parallel 1.6 GHz 19 ns 96-FBGA (7.5x13.5)

SDRAM - DDR4 Memory IC 8Gbit Parallel 1.6 GHz 19 ns 96-FBGA (7.5x13.5)

Buy Now
Dram, 512M X 16Bit, 0 To 95Deg C; Dram Type Micron - 80AH7992 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 512M X 16Bit, 0 To 95Deg C; Dram Type Micron
80AH7992
Dram, 512M X 16Bit, 0 To 95Deg C; Dram Type Micron 80AH7992
DRAM, 512M X 16BIT, 0 TO 95DEG C; DRAM Type:DDR4; DRAM Density:8Gbit; DRAM Memory Configuration:512M x 16bit; Clock Frequency:1.6GHz; Memory Case Style:FBGA; No. of Pins:96Pins; Supply Voltage Nom:1.2V; Access Time:625ps RoHS Compliant: Yes

DRAM, 512M X 16BIT, 0 TO 95DEG C; DRAM Type:DDR4; DRAM Density:8Gbit; DRAM Memory Configuration:512M x 16bit; Clock Frequency:1.6GHz; Memory Case Style:FBGA; No. of Pins:96Pins; Supply Voltage Nom:1.2V; Access Time:625ps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT40A512M16TB-062E:J MT40A512M16TB-062E:J-ND MT40A512M16TB-062E:J MT40A512M16TB-062E:J MT40A512M16TB-062E:J 80AH7992
Product Name Memory - SDRAM - MT40A512M16TB-062E:J Memory IC and Storage Component Memory Memory Memory Memory Dram, 512M X 16Bit, 0 To 95Deg C; Dram Type Micron
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip SDRAM - DDR4; DRAM Chip DRAM; DRAM Chip DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; 96-FBGA (7.5x13.5) BGA; Tray 96-TFBGA 96-TFBGA BGA; 96-TFBGA FBGA
Access Time 19 ns 19 ns 19 ns 19 ns 0.6250 ns
Cycle Time 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-3160-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 7164L20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details