IC DRAM 8GBIT PARALLEL 96FBGA Product overview: MT40A512M16TB-062E IT:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M16TB-06
Manufacturer: Micron Technology Inc.
Operating Temperature Range: -40°C ~ 95°C (TC)
Features: SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.6 GHz 19 ns 96-FBGA (7.5x13.5)
Package: Tray
Package: 96-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT40A512
Categories: Integrated Circuits (ICs)
Case / Package: 96-FBGA (7.5x13.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1020
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0036
SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.6GHz 19ns 96-FBGA (7.5x13.5)
IC DRAM 8GBIT PARALLEL 96FBGA
IC DRAM 8GBIT PARALLEL 96FBGA
DRAM, 512M X 16BIT, -40 TO 95DEG C; DRAM Type:DDR4; DRAM Density:8Gbit; DRAM Memory Configuration:512M x 16bit; Clock Frequency:1.6GHz; Memory Case Style:FBGA; No. of Pins:96Pins; Supply Voltage Nom:1.2V; Access Time:625ps RoHS Compliant: Yes
IC DRAM 8GBIT PARALLEL 96FBGA
SDRAM - DDR4 Memory IC 8Gbit Parallel 1.6 GHz 19 ns 96-FBGA (7.5x13.5)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT40A512M16TB-062E IT:J | MT40A512M16TB-062EIT:J-ND | MT40A512M16TB-062E IT:J | MT40A512M16TB-062E IT:J | 80AH7991 | MT40A512M16TB-062E IT:J | MT40A512M16TB-062E IT:J | |
| Product Name | Memory IC and Storage Component | Memory - SDRAM - MT40A512M16TB-062E IT:J | Memory | Integrated Circuits (ICs) - Memory | Memory | Dram, 512M X 16Bit, -40 To 95Deg C; Dram Type Micron | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM Chip | SDRAM - DDR4; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 19 ns | 19 ns | 19 ns | 0.6250 ns | 19 ns | 19 ns | ||
| Cycle Time | 15 ns | |||||||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | ||
| Package Type | BGA; Tray | BGA; 96-FBGA (7.5x13.5) | 96-TFBGA | BGA | FBGA | 96-TFBGA | BGA; 96-TFBGA |