Micron Technology, Inc. Memory - SDRAM - MT40A512M16LY-062E IT:E MT40A512M16LY-062E IT:E

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR4 Memory Type: Volatile Memory Size: 8Gb (512M x 16) Supplier Device Package: 96-FBGA (7.5x13.5) Temperature Range - Operating: -40°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 1.6GHz Memory Interface: Parallel Manufacturer Package: 96-TFBGA Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,080 Supply Voltage (V): 1.14V ~ 1.26V
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR4 Memory Type: Volatile Memory Size: 8Gb (512M x 16) Supplier Device Package: 96-FBGA (7.5x13.5) Temperature Range - Operating: -40°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 1.6GHz Memory Interface: Parallel Manufacturer Package: 96-TFBGA Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,080 Supply Voltage (V): 1.14V ~ 1.26V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT40A512M16LY-062E IT:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT40A512M16LY-062E IT:E
Memory - SDRAM - MT40A512M16LY-062E IT:E
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR4 Memory Type: Volatile Memory Size: 8Gb (512M x 16) Supplier Device Package: 96-FBGA (7.5x13.5) Temperature Range - Operating: -40°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 1.6GHz Memory Interface: Parallel Manufacturer Package: 96-TFBGA Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,080 Supply Voltage (V): 1.14V ~ 1.26V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR4
Memory Type: Volatile
Memory Size: 8Gb (512M x 16)
Supplier Device Package: 96-FBGA (7.5x13.5)
Temperature Range - Operating: -40°C ~ 95°C (TC)
Memory Format: DRAM
Clock Frequency: 1.6GHz
Memory Interface: Parallel
Manufacturer Package: 96-TFBGA
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,080
Supply Voltage (V): 1.14V ~ 1.26V

Buy Now
Memory IC and Storage Component - 774-MT40A512M16LY-062E IT:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT40A512M16LY-062E IT:E
Memory IC and Storage Component 774-MT40A512M16LY-062E IT:E
IC DRAM 8GBIT PARALLEL 96FBGA Product overview: MT40A512M16LY-062E IT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M16LY-06 2E IT:E can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PARALLEL 96FBGA Product overview: MT40A512M16LY-062E IT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M16LY-062E IT:E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT40A512M16LY-062EIT:E-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.6GHz 96-FBGA (7.5x13.5)

SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.6GHz 96-FBGA (7.5x13.5)

Buy Now Datasheet
Dram, 512M X 16Bit, -40 To 95Deg C; Dram Type Micron - 80AH7988 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 512M X 16Bit, -40 To 95Deg C; Dram Type Micron
80AH7988
Dram, 512M X 16Bit, -40 To 95Deg C; Dram Type Micron 80AH7988
DRAM, 512M X 16BIT, -40 TO 95DEG C; DRAM Type:DDR4; DRAM Density:8Gbit; DRAM Memory Configuration:512M x 16bit; Clock Frequency:1.6GHz; Memory Case Style:FBGA; No. of Pins:96Pins; Supply Voltage Nom:1.2V; Access Time:625ps RoHS Compliant: Yes

DRAM, 512M X 16BIT, -40 TO 95DEG C; DRAM Type:DDR4; DRAM Density:8Gbit; DRAM Memory Configuration:512M x 16bit; Clock Frequency:1.6GHz; Memory Case Style:FBGA; No. of Pins:96Pins; Supply Voltage Nom:1.2V; Access Time:625ps RoHS Compliant: Yes

Supplier's Site Datasheet
Dram, Ddr4, 8Gbit, -40 To 95Deg C Rohs Compliant Micron - 91AH7947 - Newark, An Avnet Company
Chicago, IL, United States
Dram, Ddr4, 8Gbit, -40 To 95Deg C Rohs Compliant Micron
91AH7947
Dram, Ddr4, 8Gbit, -40 To 95Deg C Rohs Compliant Micron 91AH7947
DRAM, DDR4, 8GBIT, -40 TO 95DEG C ROHS COMPLIANT: YES

DRAM, DDR4, 8GBIT, -40 TO 95DEG C ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT40A512M16LY-062E IT:E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A512M16LY-062E IT:E
Integrated Circuits (ICs) - Memory - Memory MT40A512M16LY-062E IT:E
IC DRAM 8GBIT PARALLEL 96FBGA

IC DRAM 8GBIT PARALLEL 96FBGA

Supplier's Site
SDRAM - DDR4 Memory IC 8Gbit Parallel 1.6 GHz 96-FBGA (7.5x13.5)

SDRAM - DDR4 Memory IC 8Gbit Parallel 1.6 GHz 96-FBGA (7.5x13.5)

Buy Now Datasheet
IC DRAM 8GBIT PARALLEL 96FBGA

IC DRAM 8GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Memory Board - 108987386 - Radwell International
Willingboro, NJ, United States
Memory Board
108987386
Memory Board 108987386
SDRAM, 512M X 16BIT, -40 TO 95DEG C; DRAM MEMORY CONFIGURATION:512M X 16BIT; ACCESS TIME:625PS; PAGE SIZE:2048BYTE; NO. OF PINS:96PINS; MEMORY CASE STYLE:FBGA; OPERATING TEMPERATURE MIN:-40C; OPERATING TEMPERATURE MAX:95C; IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SDRAM, 512M X 16BIT, -40 TO 95DEG C; DRAM MEMORY CONFIGURATION:512M X 16BIT; ACCESS TIME:625PS; PAGE SIZE:2048BYTE; NO. OF PINS:96PINS; MEMORY CASE STYLE:FBGA; OPERATING TEMPERATURE MIN:-40C; OPERATING TEMPERATURE MAX:95C; IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
IC DRAM 8GBIT PARALLEL 96FBGA

IC DRAM 8GBIT PARALLEL 96FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Radwell International Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT40A512M16LY-062E IT:E MT40A512M16LY-062EIT:E-ND 80AH7988 91AH7947 MT40A512M16LY-062E IT:E MT40A512M16LY-062E IT:E MT40A512M16LY-062E IT:E 108987386 MT40A512M16LY-062E IT:E
Product Name Memory - SDRAM - MT40A512M16LY-062E IT:E Memory IC and Storage Component Memory Dram, 512M X 16Bit, -40 To 95Deg C; Dram Type Micron Dram, Ddr4, 8Gbit, -40 To 95Deg C Rohs Compliant Micron Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Board Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM - DDR4; DRAM Chip DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Supply Voltage 1.14V ~ 1.26V 1.14V ~ 1.26V 1.14V ~ 1.26V -40degC ~ 95degC (TC) 1.14V ~ 1.26V 1.14V ~ 1.26V
Package Type BGA; Tray 96-TFBGA FBGA BGA BGA; 96-TFBGA 96-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details