Micron Technology, Inc. Integrated Circuits (ICs) - Memory - Memory MT40A512M16LY-062E:E TR

Description
Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: 0°C ~ 95°C (TC) Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Mfr: Micron Technology Inc. Product Status: Active Package / Case: 96-TFBGA Supplier Device Package: 96-FBGA (7.5x13.5) Base Product Number: MT40A512M16 Technology: SDRAM - DDR4 Mounting Type: Surface Mount HTSUS: 8542.32.0036 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.14V ~ 1.26V Memory Type: Volatile Memory Format: DRAM Memory Size: 8Gbit Memory Organization: 512M x 16 Memory Interface: Parallel Clock Frequency: 1.6 GHz
Request a Quote Datasheet
Description
Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: 0°C ~ 95°C (TC) Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Mfr: Micron Technology Inc. Product Status: Active Package / Case: 96-TFBGA Supplier Device Package: 96-FBGA (7.5x13.5) Base Product Number: MT40A512M16 Technology: SDRAM - DDR4 Mounting Type: Surface Mount HTSUS: 8542.32.0036 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.14V ~ 1.26V Memory Type: Volatile Memory Format: DRAM Memory Size: 8Gbit Memory Organization: 512M x 16 Memory Interface: Parallel Clock Frequency: 1.6 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
Integrated Circuits (ICs) - Memory - Memory
Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: 0°C ~ 95°C (TC) Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Mfr: Micron Technology Inc. Product Status: Active Package / Case: 96-TFBGA Supplier Device Package: 96-FBGA (7.5x13.5) Base Product Number: MT40A512M16 Technology: SDRAM - DDR4 Mounting Type: Surface Mount HTSUS: 8542.32.0036 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.14V ~ 1.26V Memory Type: Volatile Memory Format: DRAM Memory Size: 8Gbit Memory Organization: 512M x 16 Memory Interface: Parallel Clock Frequency: 1.6 GHz

Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: 0°C ~ 95°C (TC)
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
Mfr: Micron Technology Inc.
Product Status: Active
Package / Case: 96-TFBGA
Supplier Device Package: 96-FBGA (7.5x13.5)
Base Product Number: MT40A512M16
Technology: SDRAM - DDR4
Mounting Type: Surface Mount
HTSUS: 8542.32.0036
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.14V ~ 1.26V
Memory Type: Volatile
Memory Format: DRAM
Memory Size: 8Gbit
Memory Organization: 512M x 16
Memory Interface: Parallel
Clock Frequency: 1.6 GHz

Buy Now Datasheet
Memory IC and Storage Component - 774-MT40A512M16LY-062E:E TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT40A512M16LY-062E:E TR
Memory IC and Storage Component 774-MT40A512M16LY-062E:E TR
IC DRAM 8GBIT PARALLEL 96FBGA Product overview: MT40A512M16LY-062E:E TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M16LY-06 2E:E TR can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PARALLEL 96FBGA Product overview: MT40A512M16LY-062E:E TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M16LY-062E:E TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT40A512M16LY-062E:ETR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.6GHz 96-FBGA (7.5x13.5)

SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.6GHz 96-FBGA (7.5x13.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT40A512M16LY-062E:E TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A512M16LY-062E:E TR
Integrated Circuits (ICs) - Memory - Memory MT40A512M16LY-062E:E TR
IC DRAM 8GBIT PARALLEL 96FBGA

IC DRAM 8GBIT PARALLEL 96FBGA

Supplier's Site
SDRAM - DDR4 Memory IC 8Gbit Parallel 1.6 GHz 96-FBGA (7.5x13.5)

SDRAM - DDR4 Memory IC 8Gbit Parallel 1.6 GHz 96-FBGA (7.5x13.5)

Buy Now Datasheet
IC DRAM 8GBIT PARALLEL 96FBGA

IC DRAM 8GBIT PARALLEL 96FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT40A512M16LY-062E:E TR MT40A512M16LY-062E:ETR-ND MT40A512M16LY-062E:E TR MT40A512M16LY-062E:E TR MT40A512M16LY-062E:E TR
Product Name Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Integrated Circuits (ICs) - Memory - Memory - 93Z451LMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM; Non-Volatile
Density 8 kbits
Supply Voltage -55degC ~ 125degC (TC)
View Details
2 suppliers
Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 57401AW/883B - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 180 mA
View Details