Micron Technology, Inc. Memory MT40A512M16LY-062E AIT:E

Description
SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.6GHz 19ns 96-FBGA (7.5x13.5)
Request a Quote Datasheet
Description
SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.6GHz 19ns 96-FBGA (7.5x13.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT40A512M16LY-062EAIT:E-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.6GHz 19ns 96-FBGA (7.5x13.5)

SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.6GHz 19ns 96-FBGA (7.5x13.5)

Buy Now Datasheet
Memory - DDR - MT40A512M16LY-062E AIT:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT40A512M16LY-062E AIT:E
Memory - DDR - MT40A512M16LY-062E AIT:E
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory IC and Storage Component - 774-MT40A512M16LY-062E AIT:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT40A512M16LY-062E AIT:E
Memory IC and Storage Component 774-MT40A512M16LY-062E AIT:E
IC DRAM 8GBIT PARALLEL 96FBGA Product overview: MT40A512M16LY-062E AIT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M16LY-06 2E AIT:E can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PARALLEL 96FBGA Product overview: MT40A512M16LY-062E AIT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M16LY-062E AIT:E can be used for catalog matching and distributor lookup.

Supplier's Site
SDRAM - DDR4 Memory IC 8Gbit Parallel 1.6 GHz 19 ns 96-FBGA (7.5x13.5)

SDRAM - DDR4 Memory IC 8Gbit Parallel 1.6 GHz 19 ns 96-FBGA (7.5x13.5)

Buy Now
IC DRAM 8GBIT PARALLEL 96FBGA

IC DRAM 8GBIT PARALLEL 96FBGA

Supplier's Site
Integrated Circuits (ICs) - Memory MT40A512M16LY-062E AIT:E
IC DRAM 8GBIT PARALLEL 96FBGA

IC DRAM 8GBIT PARALLEL 96FBGA

Supplier's Site
IC DRAM 8GBIT PARALLEL 96FBGA

IC DRAM 8GBIT PARALLEL 96FBGA

Supplier's Site
Dram, 512M X 16Bit, -40 To 95Deg C; Dram Type Micron - 80AH7985 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 512M X 16Bit, -40 To 95Deg C; Dram Type Micron
80AH7985
Dram, 512M X 16Bit, -40 To 95Deg C; Dram Type Micron 80AH7985
DRAM, 512M X 16BIT, -40 TO 95DEG C; DRAM Type:DDR4; DRAM Density:8Gbit; DRAM Memory Configuration:512M x 16bit; Clock Frequency:1.6GHz; Memory Case Style:TFBGA; No. of Pins:96Pins; Supply Voltage Nom:1.2V; Access Time:625ps RoHS Compliant: Yes

DRAM, 512M X 16BIT, -40 TO 95DEG C; DRAM Type:DDR4; DRAM Density:8Gbit; DRAM Memory Configuration:512M x 16bit; Clock Frequency:1.6GHz; Memory Case Style:TFBGA; No. of Pins:96Pins; Supply Voltage Nom:1.2V; Access Time:625ps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT40A512M16LY-062EAIT:E-ND 774-MT40A512M16LY-062E AIT:E MT40A512M16LY-062E AIT:E MT40A512M16LY-062E AIT:E MT40A512M16LY-062E AIT:E MT40A512M16LY-062E AIT:E 80AH7985
Product Name Memory Memory - DDR - MT40A512M16LY-062E AIT:E Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory Dram, 512M X 16Bit, -40 To 95Deg C; Dram Type Micron
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM - DDR4; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 96-TFBGA BGA; Tray BGA; 96-TFBGA 96-TFBGA BGA TFBGA
Supply Voltage 1.14V ~ 1.26V 1.14V ~ 1.26V 1.14V ~ 1.26V 1.14V ~ 1.26V 1.14V ~ 1.26V
Access Time 19 ns 19 ns 19 ns 19 ns 19 ns 0.6250 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - 54F189DLQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 32 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details