IC DRAM 8GBIT PARALLEL 96FBGA Product overview: MT40A512M16LY-062E AAT:E TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M16LY-06
SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.6GHz 19ns 96-FBGA (7.5x13.5)
IC DRAM 8GBIT PARALLEL 96FBGA
SDRAM - DDR4 Memory IC 8Gbit Parallel 1.6 GHz 19 ns 96-FBGA (7.5x13.5)
IC DRAM 8GBIT PARALLEL 96FBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT40A512M16LY-062E AAT:E TR | MT40A512M16LY-062EAAT:ETR-ND | MT40A512M16LY-062E AAT:E TR | MT40A512M16LY-062E AAT:E TR | MT40A512M16LY-062E AAT:E TR |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 19 ns | 19 ns | 19 ns | 19 ns | |
| Cycle Time | 15 ns | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Address Bus Width | 16 bits |