IC DRAM 8GBIT PAR 1.2GHZ 96FBGA Product overview: MT40A512M16JY-083E:B
SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.2GHz 96-FBGA (8x14)
Manufacturer: Micron Technology Inc.
Packaging: Reel package
Operating Temperature Range: 0°C ~ 95°C (TC)
Package: 96-TFBGA
Mounting: SMD
Technology: SDRAM - DDR4
Operating Supply Voltage: 1.14 V ~ 1.26 V
Memory Type: Volatile
Memory Size: 8Gb (512M x 16)
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 1.2GHz
Memory Interface: Parallel
Manufacturer Package: 96-FBGA (8x14)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC DRAM 8GBIT PAR 1.2GHZ 96FBGA
IC DRAM 8GBIT PARALLEL 96FBGA
SDRAM - DDR4 Memory IC 8Gbit Parallel 1.2 GHz 96-FBGA (8x14)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT40A512M16JY-083E:B TR | 557-1736-2-ND | MT40A512M16JY-083E:B TR | MT40A512M16JY-083E:B TR | MT40A512M16JY-083E:B TR | |
| Product Name | 1.2GHZ Memory IC and Storage Component | Memory | Memory - SDRAM - MT40A512M16JY-083E:B TR | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | ||
| Package Type | BGA; Tape & Reel (TR) | 96-TFBGA | BGA; 96-TFBGA |