Micron Technology, Inc. Memory MT40A512M16JY-083E AUT:B

Description
SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.2GHz 96-FBGA (8x14)
Request a Quote Datasheet
Description
SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.2GHz 96-FBGA (8x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT40A512M16JY-083EAUT:B-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.2GHz 96-FBGA (8x14)

SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.2GHz 96-FBGA (8x14)

Buy Now Datasheet
Memory - SDRAM - MT40A512M16JY-083E AUT:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT40A512M16JY-083E AUT:B
Memory - SDRAM - MT40A512M16JY-083E AUT:B
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TC) Features: SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.2 GHz 96-FBGA (8x14) Package: Tray Package: 96-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT40A512 Categories: Integrated Circuits (ICs) Case / Package: 96-FBGA (8x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2280 REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TC)
Features: SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.2 GHz 96-FBGA (8x14)
Package: Tray
Package: 96-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT40A512
Categories: Integrated Circuits (ICs)
Case / Package: 96-FBGA (8x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2280
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now Datasheet
1.2GHZ Memory IC and Storage Component - 774-MT40A512M16JY-083E AUT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHZ Memory IC and Storage Component
774-MT40A512M16JY-083E AUT:B
1.2GHZ Memory IC and Storage Component 774-MT40A512M16JY-083E AUT:B
IC DRAM 8GBIT PAR 1.2GHZ 96FBGA Product overview: MT40A512M16JY-083E AUT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M16JY-08 3E AUT:B can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PAR 1.2GHZ 96FBGA Product overview: MT40A512M16JY-083E AUT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M16JY-083E AUT:B can be used for catalog matching and distributor lookup.

Supplier's Site
SDRAM - DDR4 Memory IC 8Gbit Parallel 1.2 GHz 96-FBGA (8x14)

SDRAM - DDR4 Memory IC 8Gbit Parallel 1.2 GHz 96-FBGA (8x14)

Buy Now Datasheet
IC DRAM 8GBIT PARALLEL 96FBGA

IC DRAM 8GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT40A512M16JY-083E AUT:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A512M16JY-083E AUT:B
Integrated Circuits (ICs) - Memory - Memory MT40A512M16JY-083E AUT:B
IC DRAM 8GBIT PAR 1.2GHZ 96FBGA

IC DRAM 8GBIT PAR 1.2GHZ 96FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT40A512M16JY-083EAUT:B-ND 774-MT40A512M16JY-083E AUT:B MT40A512M16JY-083E AUT:B MT40A512M16JY-083E AUT:B MT40A512M16JY-083E AUT:B
Product Name Memory Memory - SDRAM - MT40A512M16JY-083E AUT:B 1.2GHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 96-TFBGA BGA; 96-FBGA (8x14) BGA; Tray BGA; 96-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - 524313-026-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details