Micron Technology, Inc. Memory MT40A512M16JY-083E AAT:B

Description
SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.2GHz 96-FBGA (8x14)
Request a Quote Datasheet
Description
SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.2GHz 96-FBGA (8x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT40A512M16JY-083EAAT:B-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.2GHz 96-FBGA (8x14)

SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.2GHz 96-FBGA (8x14)

Buy Now Datasheet
1.2GHZ Memory IC and Storage Component - 774-MT40A512M16JY-083E AAT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHZ Memory IC and Storage Component
774-MT40A512M16JY-083E AAT:B
1.2GHZ Memory IC and Storage Component 774-MT40A512M16JY-083E AAT:B
IC DRAM 8GBIT PAR 1.2GHZ 96FBGA Product overview: MT40A512M16JY-083E AAT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M16JY-08 3E AAT:B can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PAR 1.2GHZ 96FBGA Product overview: MT40A512M16JY-083E AAT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M16JY-083E AAT:B can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT40A512M16JY-083E AAT:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - MT40A512M16JY-083E AAT:B
Memory - MT40A512M16JY-083E AAT:B
Manufacturer: Micron Technology Inc. Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT40A512M16JY-083E AAT:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A512M16JY-083E AAT:B
Integrated Circuits (ICs) - Memory - Memory MT40A512M16JY-083E AAT:B
IC DRAM 8GBIT PAR 1.2GHZ 96FBGA

IC DRAM 8GBIT PAR 1.2GHZ 96FBGA

Supplier's Site
IC DRAM 8GBIT PARALLEL 96FBGA

IC DRAM 8GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
SDRAM - DDR4 Memory IC 8Gbit Parallel 1.2 GHz 96-FBGA (8x14)

SDRAM - DDR4 Memory IC 8Gbit Parallel 1.2 GHz 96-FBGA (8x14)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT40A512M16JY-083EAAT:B-ND 774-MT40A512M16JY-083E AAT:B MT40A512M16JY-083E AAT:B MT40A512M16JY-083E AAT:B MT40A512M16JY-083E AAT:B
Product Name Memory 1.2GHZ Memory IC and Storage Component Memory - MT40A512M16JY-083E AAT:B Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 96-TFBGA BGA; Tray BGA; 96-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memories - Radiation hardened and high-reliability memories - Space Memories - 5962F2122201PXE - 5962F2122201PXE - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
Package Type PG-TQFP-100
View Details
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details