SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.33GHz 96-FBGA (8x14)
IC DRAM 8GBIT PARALLEL 96FBGA Product overview: MT40A512M16JY-075E:B
Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR4
Memory Type: Volatile
Memory Size: 8Gb (512M x 16)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 96-FBGA (8x14)
Temperature Range - Operating: 0°C ~ 95°C (TC)
Memory Format: DRAM
Clock Frequency: 1.33GHz
Memory Interface: Parallel
Manufacturer Package: 96-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,368
Supply Voltage (V): 1.14V ~ 1.26V
IC DRAM 8GBIT PARALLEL 96FBGA
IC DRAM 8GBIT PARALLEL 96FBGA
IC DRAM 8GBIT PARALLEL 96FBGA
SDRAM - DDR4 Memory IC 8Gbit Parallel 1.33 GHz 96-FBGA (8x14)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT40A512M16JY-075E:B-ND | 774-MT40A512M16JY-075E:B | MT40A512M16JY-075E:B | MT40A512M16JY-075E:B | MT40A512M16JY-075E:B | MT40A512M16JY-075E:B | |
| Product Name | Memory | Memory IC and Storage Component | Memory - SDRAM - MT40A512M16JY-075E:B | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | SDRAM - DDR4; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | ||
| Package Type | 96-TFBGA | BGA; Tray | 96-TFBGA | BGA; 96-TFBGA |