Micron Technology, Inc. Memory IC and Storage Component MT40A512M16JY-075E:B TR

Description
IC DRAM 8GBIT PARALLEL 96FBGA Product overview: MT40A512M16JY-075E:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M16JY-07 5E:B TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 8GBIT PARALLEL 96FBGA Product overview: MT40A512M16JY-075E:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M16JY-07 5E:B TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT40A512M16JY-075E:B TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT40A512M16JY-075E:B TR
Memory IC and Storage Component 774-MT40A512M16JY-075E:B TR
IC DRAM 8GBIT PARALLEL 96FBGA Product overview: MT40A512M16JY-075E:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M16JY-07 5E:B TR can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PARALLEL 96FBGA Product overview: MT40A512M16JY-075E:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M16JY-075E:B TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 557-1735-2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.33GHz 96-FBGA (8x14)

SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.33GHz 96-FBGA (8x14)

Buy Now Datasheet
Memory - SDRAM - MT40A512M16JY-075E:B TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT40A512M16JY-075E:B TR
Memory - SDRAM - MT40A512M16JY-075E:B TR
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.33 GHz 96-FBGA (8x14) Package: Reel - TR Package: 96-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT40A512 Categories: Integrated Circuits (ICs) Case / Package: 96-FBGA (8x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.33 GHz 96-FBGA (8x14)
Package: Reel - TR
Package: 96-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT40A512
Categories: Integrated Circuits (ICs)
Case / Package: 96-FBGA (8x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT40A512M16JY-075E:B TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A512M16JY-075E:B TR
Integrated Circuits (ICs) - Memory - Memory MT40A512M16JY-075E:B TR
IC DRAM 8GBIT PARALLEL 96FBGA

IC DRAM 8GBIT PARALLEL 96FBGA

Supplier's Site
SDRAM - DDR4 Memory IC 8Gbit Parallel 1.33 GHz 96-FBGA (8x14)

SDRAM - DDR4 Memory IC 8Gbit Parallel 1.33 GHz 96-FBGA (8x14)

Buy Now Datasheet
IC DRAM 8GBIT PARALLEL 96FBGA

IC DRAM 8GBIT PARALLEL 96FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT40A512M16JY-075E:B TR 557-1735-2-ND MT40A512M16JY-075E:B TR MT40A512M16JY-075E:B TR MT40A512M16JY-075E:B TR
Product Name Memory IC and Storage Component Memory Memory - SDRAM - MT40A512M16JY-075E:B TR Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; Tape & Reel (TR) 96-TFBGA BGA; 96-FBGA (8x14) BGA; 96-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-4370-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
Logic - FIFOs Memory - 67C401-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details