Micron Technology, Inc. 1.2GHZ Memory IC and Storage Component MT40A512M16HA-083E IT:A

Description
IC DRAM 8GBIT PAR 1.2GHZ 96FBGA Product overview: MT40A512M16HA-083E IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M16HA-08 3E IT:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 8GBIT PAR 1.2GHZ 96FBGA Product overview: MT40A512M16HA-083E IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M16HA-08 3E IT:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2GHZ Memory IC and Storage Component - 774-MT40A512M16HA-083E IT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHZ Memory IC and Storage Component
774-MT40A512M16HA-083E IT:A
1.2GHZ Memory IC and Storage Component 774-MT40A512M16HA-083E IT:A
IC DRAM 8GBIT PAR 1.2GHZ 96FBGA Product overview: MT40A512M16HA-083E IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M16HA-08 3E IT:A can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PAR 1.2GHZ 96FBGA Product overview: MT40A512M16HA-083E IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M16HA-083E IT:A can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT40A512M16HA-083EIT:A-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.2GHz 96-FBGA (9x14)

SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.2GHz 96-FBGA (9x14)

Buy Now Datasheet
Memory - SDRAM - MT40A512M16HA-083E IT:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT40A512M16HA-083E IT:A
Memory - SDRAM - MT40A512M16HA-083E IT:A
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR4 Memory Type: Volatile Memory Size: 8Gb (512M x 16) Part Status: Obsolete (End Of Life) Supplier Device Package: 96-FBGA (9x14) Temperature Range - Operating: -40°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 1.2GHz Memory Interface: Parallel Manufacturer Package: 96-TFBGA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,020 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.26V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR4
Memory Type: Volatile
Memory Size: 8Gb (512M x 16)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 96-FBGA (9x14)
Temperature Range - Operating: -40°C ~ 95°C (TC)
Memory Format: DRAM
Clock Frequency: 1.2GHz
Memory Interface: Parallel
Manufacturer Package: 96-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,020
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.14V ~ 1.26V

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT40A512M16HA-083E IT:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A512M16HA-083E IT:A
Integrated Circuits (ICs) - Memory - Memory MT40A512M16HA-083E IT:A
IC DRAM 8GBIT PAR 1.2GHZ 96FBGA

IC DRAM 8GBIT PAR 1.2GHZ 96FBGA

Supplier's Site
IC DRAM 8GBIT PARALLEL 96FBGA

IC DRAM 8GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
IC DRAM 8GBIT PAR 1.2GHZ 96FBGA

IC DRAM 8GBIT PAR 1.2GHZ 96FBGA

Supplier's Site Datasheet
SDRAM - DDR4 Memory IC 8Gbit Parallel 1.2 GHz 96-FBGA (9x14)

SDRAM - DDR4 Memory IC 8Gbit Parallel 1.2 GHz 96-FBGA (9x14)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT40A512M16HA-083E IT:A MT40A512M16HA-083EIT:A-ND MT40A512M16HA-083E IT:A MT40A512M16HA-083E IT:A MT40A512M16HA-083E IT:A MT40A512M16HA-083E IT:A
Product Name 1.2GHZ Memory IC and Storage Component Memory Memory - SDRAM - MT40A512M16HA-083E IT:A Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM - DDR4; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type BGA; Tray 96-TFBGA 96-TFBGA BGA; 96-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory - 457780-2260 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71016S15Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details