Micron Technology, Inc. Memory - Flash - MT40A4G8BAF-062E:B MT40A4G8BAF-062E:B

Description
Manufacturer: Micron Technology Inc. Series: TwinDie™ Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR4 Memory IC 32Gb (4G x 8) Parallel 1.6 GHz 13.75 ns 78-FBGA (10.5x12) Package: 78-TFBGA Package: Tray Mounting: Surface Mount Family Name: MT40A4 Categories: Integrated Circuits (ICs) Case / Package: 78-FBGA (10.5x12) Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 168 Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Series: TwinDie™ Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR4 Memory IC 32Gb (4G x 8) Parallel 1.6 GHz 13.75 ns 78-FBGA (10.5x12) Package: 78-TFBGA Package: Tray Mounting: Surface Mount Family Name: MT40A4 Categories: Integrated Circuits (ICs) Case / Package: 78-FBGA (10.5x12) Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 168 Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT40A4G8BAF-062E:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT40A4G8BAF-062E:B
Memory - Flash - MT40A4G8BAF-062E:B
Manufacturer: Micron Technology Inc. Series: TwinDie™ Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR4 Memory IC 32Gb (4G x 8) Parallel 1.6 GHz 13.75 ns 78-FBGA (10.5x12) Package: 78-TFBGA Package: Tray Mounting: Surface Mount Family Name: MT40A4 Categories: Integrated Circuits (ICs) Case / Package: 78-FBGA (10.5x12) Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 168 Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Series: TwinDie™
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: SDRAM - DDR4 Memory IC 32Gb (4G x 8) Parallel 1.6 GHz 13.75 ns 78-FBGA (10.5x12)
Package: 78-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: MT40A4
Categories: Integrated Circuits (ICs)
Case / Package: 78-FBGA (10.5x12)
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 168
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory IC and Storage Component - 774-MT40A4G8BAF-062E:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT40A4G8BAF-062E:B
Memory IC and Storage Component 774-MT40A4G8BAF-062E:B
IC DRAM 32GBIT PARALLEL 78FBGA Product overview: MT40A4G8BAF-062E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A4G8BAF-062E :B can be used for catalog matching and distributor lookup.

IC DRAM 32GBIT PARALLEL 78FBGA Product overview: MT40A4G8BAF-062E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A4G8BAF-062E:B can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT40A4G8BAF-062E:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 32Gbit Parallel 1.6 GHz 13.75 ns 78-FBGA (10.5x11)

SDRAM - DDR4 Memory IC 32Gbit Parallel 1.6 GHz 13.75 ns 78-FBGA (10.5x11)

Buy Now Datasheet
IC FLASH 32GBIT PARALLEL 78FBGA

IC FLASH 32GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
IC FLASH 32GBIT PARALLEL 78FBGA

IC FLASH 32GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Dram, 4G X 8Bit, 0 To 95Deg C; Dram Type Micron - 80AH7982 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 4G X 8Bit, 0 To 95Deg C; Dram Type Micron
80AH7982
Dram, 4G X 8Bit, 0 To 95Deg C; Dram Type Micron 80AH7982
DRAM, 4G X 8BIT, 0 TO 95DEG C; DRAM Type:DDR4; DRAM Density:32Gbit; DRAM Memory Configuration:4G x 8bit; Clock Frequency:1.6GHz; Memory Case Style:TFBGA; No. of Pins:78Pins; Supply Voltage Nom:1.2V; Access Time:625ps; Product Range:-RoHS Compliant: Yes

DRAM, 4G X 8BIT, 0 TO 95DEG C; DRAM Type:DDR4; DRAM Density:32Gbit; DRAM Memory Configuration:4G x 8bit; Clock Frequency:1.6GHz; Memory Case Style:TFBGA; No. of Pins:78Pins; Supply Voltage Nom:1.2V; Access Time:625ps; Product Range:-RoHS Compliant: Yes

Supplier's Site
Dram, Ddr4, 32Gbit, 4G X 8Bit, Tfbga-78 Rohs Compliant Micron - 38AJ3877 - Newark, An Avnet Company
Chicago, IL, United States
Dram, Ddr4, 32Gbit, 4G X 8Bit, Tfbga-78 Rohs Compliant Micron
38AJ3877
Dram, Ddr4, 32Gbit, 4G X 8Bit, Tfbga-78 Rohs Compliant Micron 38AJ3877
DRAM, DDR4, 32GBIT, 4G X 8BIT, TFBGA-78 ROHS COMPLIANT: YES

DRAM, DDR4, 32GBIT, 4G X 8BIT, TFBGA-78 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT40A4G8BAF-062E:B MT40A4G8BAF-062E:B MT40A4G8BAF-062E:B MT40A4G8BAF-062E:B 80AH7982 38AJ3877
Product Name Memory - Flash - MT40A4G8BAF-062E:B Memory IC and Storage Component Memory Memory Memory Dram, 4G X 8Bit, 0 To 95Deg C; Dram Type Micron Dram, Ddr4, 32Gbit, 4G X 8Bit, Tfbga-78 Rohs Compliant Micron
Memory Category Flash Non-Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Flash; SDRAM - DDR4 DRAM Chip DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; 78-FBGA (10.5x12) BGA; Tray BGA; 78-TFBGA 78-TFBGA TFBGA
Access Time 13.75 ns 13.75 ns 13.75 ns 13.75 ns 0.6250 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Quad Memory IC and Storage Component - 774-S25FL032P0XNFI010 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details