Micron Technology, Inc. Memory MT40A4G4VA-062EPS:B

Description
MOD DRAM 16GBIT PARALLEL 78FBGA
Datasheet
Description
MOD DRAM 16GBIT PARALLEL 78FBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOD DRAM 16GBIT PARALLEL 78FBGA

MOD DRAM 16GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - MT40A4G4VA-062EPS:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MT40A4G4VA-062EPS:B
Integrated Circuits (ICs) - Memory MT40A4G4VA-062EPS:B
MOD DRAM 16GBIT PARALLEL 78FBGA

MOD DRAM 16GBIT PARALLEL 78FBGA

Supplier's Site
Memory - MT40A4G4VA-062EPS:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 16Gbit Parallel 1.6 GHz 19 ns 78-FBGA (10x11)

SDRAM - DDR4 Memory IC 16Gbit Parallel 1.6 GHz 19 ns 78-FBGA (10x11)

Buy Now

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number MT40A4G4VA-062EPS:B MT40A4G4VA-062EPS:B MT40A4G4VA-062EPS:B
Product Name Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 19 ns 19 ns 19 ns
Density 16000000 kbits 16000000 kbits 16000000 kbits
Data Rate 1600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - 16-4186-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details