IC DRAM 16GBIT PARALLEL 78FBGA
SDRAM - DDR4 Memory IC 16Gbit Parallel 1.6 GHz 19 ns 78-FBGA (10x11)
IC DRAM 16GBIT PARALLEL 78FBGA
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT40A4G4VA-062E:B TR | MT40A4G4VA-062E:B TR | MT40A4G4VA-062E:B TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 19 ns | 19 ns | 19 ns |
| Density | 16000000 kbits | 16000000 kbits | 16000000 kbits |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) |