Micron Technology, Inc. Memory MT40A4G4SA-062E:F

Description
SDRAM - DDR4 Memory IC 16Gb (4G x 4) Parallel 1.5GHz 19ns 78-FBGA (7.5x11)
Request a Quote Datasheet
Description
SDRAM - DDR4 Memory IC 16Gb (4G x 4) Parallel 1.5GHz 19ns 78-FBGA (7.5x11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-MT40A4G4SA-062E:F-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 16Gb (4G x 4) Parallel 1.5GHz 19ns 78-FBGA (7.5x11)

SDRAM - DDR4 Memory IC 16Gb (4G x 4) Parallel 1.5GHz 19ns 78-FBGA (7.5x11)

Buy Now Datasheet
DRAM -  - Win Source Electronics
Laguna Hills, CA, United States
DRAM
DRAM
Category: DRAM Manufacturer: Micron Technology Inc.

Category: DRAM
Manufacturer: Micron Technology Inc.

Buy Now
Memory IC and Storage Component - 774-MT40A4G4SA-062E:F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT40A4G4SA-062E:F
Memory IC and Storage Component 774-MT40A4G4SA-062E:F
IC DRAM 16GBIT PAR 78FBGA Product overview: MT40A4G4SA-062E:F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A4G4SA-062E: F can be used for catalog matching and distributor lookup.

IC DRAM 16GBIT PAR 78FBGA Product overview: MT40A4G4SA-062E:F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A4G4SA-062E:F can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT40A4G4SA-062E:F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 16Gbit Parallel 1.5 GHz 19 ns 78-FBGA (7.5x11)

SDRAM - DDR4 Memory IC 16Gbit Parallel 1.5 GHz 19 ns 78-FBGA (7.5x11)

Buy Now
MOD DRAM 16GBIT PARALLEL 78FBGA

MOD DRAM 16GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
MOD DRAM 16GBIT PARALLEL 78FBGA

MOD DRAM 16GBIT PARALLEL 78FBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - MT40A4G4SA-062E:F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MT40A4G4SA-062E:F
Integrated Circuits (ICs) - Memory MT40A4G4SA-062E:F
MOD DRAM 16GBIT PARALLEL 78FBGA

MOD DRAM 16GBIT PARALLEL 78FBGA

Supplier's Site
Dram, 4G X 4Bit, 0 To 95Deg C; Dram Type Micron - 80AJ9989 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 4G X 4Bit, 0 To 95Deg C; Dram Type Micron
80AJ9989
Dram, 4G X 4Bit, 0 To 95Deg C; Dram Type Micron 80AJ9989
DRAM, 4G X 4BIT, 0 TO 95DEG C; DRAM Type:DDR4; DRAM Density:16Gbit; DRAM Memory Configuration:4G x 4bit; Clock Frequency:-; Memory Case Style:FBGA; No. of Pins:78Pins; Supply Voltage Nom:1.2V; Access Time:625ps; Product Range:- RoHS Compliant: Yes

DRAM, 4G X 4BIT, 0 TO 95DEG C; DRAM Type:DDR4; DRAM Density:16Gbit; DRAM Memory Configuration:4G x 4bit; Clock Frequency:-; Memory Case Style:FBGA; No. of Pins:78Pins; Supply Voltage Nom:1.2V; Access Time:625ps; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-MT40A4G4SA-062E:F-ND 774-MT40A4G4SA-062E:F MT40A4G4SA-062E:F MT40A4G4SA-062E:F MT40A4G4SA-062E:F MT40A4G4SA-062E:F 80AJ9989
Product Name Memory DRAM Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory Dram, 4G X 4Bit, 0 To 95Deg C; Dram Type Micron
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip SDRAM - DDR4; DRAM Chip Volatile; DRAM Chip DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 78-TFBGA BGA; Bulk BGA; 78-TFBGA 78-TFBGA BGA FBGA
Supply Voltage 1.14V ~ 1.26V 1.14V ~ 1.26V 1.14V ~ 1.26V 1.14V ~ 1.26V 1.14V ~ 1.26V
Access Time 19 ns 19 ns 19 ns 19 ns 19 ns 0.6250 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - DM77S184J-MIL - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
Logic - FIFOs Memory - 67C401-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details