Micron Technology, Inc. Memory - SDRAM - MT40A4G4HPR-075H:G MT40A4G4HPR-075H:G

Description
Manufacturer: Micron Technology Inc. Series: TwinDie™ Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR4 Memory IC 16Gb (4G x 4) Parallel 1.33 GHz Package: Tray Part Status: Obsolete Family Name: MT40A4 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Series: TwinDie™ Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR4 Memory IC 16Gb (4G x 4) Parallel 1.33 GHz Package: Tray Part Status: Obsolete Family Name: MT40A4 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT40A4G4HPR-075H:G -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT40A4G4HPR-075H:G
Memory - SDRAM - MT40A4G4HPR-075H:G
Manufacturer: Micron Technology Inc. Series: TwinDie™ Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR4 Memory IC 16Gb (4G x 4) Parallel 1.33 GHz Package: Tray Part Status: Obsolete Family Name: MT40A4 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours)

Manufacturer: Micron Technology Inc.
Series: TwinDie™
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: SDRAM - DDR4 Memory IC 16Gb (4G x 4) Parallel 1.33 GHz
Package: Tray
Part Status: Obsolete
Family Name: MT40A4
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)

Buy Now
1.33GHZ Memory IC and Storage Component - 774-MT40A4G4HPR-075H:G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.33GHZ Memory IC and Storage Component
774-MT40A4G4HPR-075H:G
1.33GHZ Memory IC and Storage Component 774-MT40A4G4HPR-075H:G
IC DRAM 16GBIT PARALLEL 1.33GHZ Product overview: MT40A4G4HPR-075H:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.33GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.33GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A4G4HPR-075H :G can be used for catalog matching and distributor lookup.

IC DRAM 16GBIT PARALLEL 1.33GHZ Product overview: MT40A4G4HPR-075H:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.33GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.33GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A4G4HPR-075H:G can be used for catalog matching and distributor lookup.

Supplier's Site
IC DRAM 16GBIT PARALLEL 1.333GHZ

IC DRAM 16GBIT PARALLEL 1.333GHZ

Supplier's Site Datasheet
IC DRAM 16GBIT PARALLEL 1.33GHZ

IC DRAM 16GBIT PARALLEL 1.33GHZ

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A4G4HPR-075H:G
Integrated Circuits (ICs) - Memory - Memory MT40A4G4HPR-075H:G
IC DRAM 16GBIT PARALLEL 1.33GHZ

IC DRAM 16GBIT PARALLEL 1.33GHZ

Supplier's Site
Memory - MT40A4G4HPR-075H:G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 16Gbit Parallel 1.33 GHz

SDRAM - DDR4 Memory IC 16Gbit Parallel 1.33 GHz

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT40A4G4HPR-075H:G MT40A4G4HPR-075H:G MT40A4G4HPR-075H:G MT40A4G4HPR-075H:G MT40A4G4HPR-075H:G
Product Name Memory - SDRAM - MT40A4G4HPR-075H:G 1.33GHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM - DDR4; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type Tray
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 2490481 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details