Micron Technology, Inc. Memory - DDR - MT40A4G4FSE-083E:A MT40A4G4FSE-083E:A

Description
Series: * Categories: Memory
Request a Quote Datasheet
Description
Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT40A4G4FSE-083E:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT40A4G4FSE-083E:A
Memory - DDR - MT40A4G4FSE-083E:A
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory - MT40A4G4FSE-083E:A-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 16Gb (4G x 4) Parallel 1.2GHz 78-FBGA (9.5x13)

SDRAM - DDR4 Memory IC 16Gb (4G x 4) Parallel 1.2GHz 78-FBGA (9.5x13)

Buy Now Datasheet
1.2GHZ Memory IC and Storage Component - 774-MT40A4G4FSE-083E:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHZ Memory IC and Storage Component
774-MT40A4G4FSE-083E:A
1.2GHZ Memory IC and Storage Component 774-MT40A4G4FSE-083E:A
IC DRAM 16GBIT PAR 1.2GHZ 78FBGA Product overview: MT40A4G4FSE-083E:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A4G4FSE-083E :A can be used for catalog matching and distributor lookup.

IC DRAM 16GBIT PAR 1.2GHZ 78FBGA Product overview: MT40A4G4FSE-083E:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A4G4FSE-083E:A can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT40A4G4FSE-083E:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A4G4FSE-083E:A
Integrated Circuits (ICs) - Memory - Memory MT40A4G4FSE-083E:A
IC DRAM 16GBIT PAR 1.2GHZ 78FBGA

IC DRAM 16GBIT PAR 1.2GHZ 78FBGA

Supplier's Site
Memory - MT40A4G4FSE-083E:A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 16Gbit Parallel 1.2 GHz 78-FBGA (9.5x13)

SDRAM - DDR4 Memory IC 16Gbit Parallel 1.2 GHz 78-FBGA (9.5x13)

Buy Now
IC DRAM 16GBIT PARALLEL 78FBGA

IC DRAM 16GBIT PARALLEL 78FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT40A4G4FSE-083E:A-ND 774-MT40A4G4FSE-083E:A MT40A4G4FSE-083E:A MT40A4G4FSE-083E:A MT40A4G4FSE-083E:A
Product Name Memory - DDR - MT40A4G4FSE-083E:A Memory 1.2GHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 78-TFBGA BGA; Tray BGA; 78-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - 2490481 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - 71256L55TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Density 256 kbits
View Details