Micron Technology, Inc. Memory MT40A4G4DVN-075H:E TR

Description
SDRAM - DDR4 Memory IC 16Gb (4G x 4) Parallel 1.33GHz 27ns 78-FBGA (7.5x11)
Request a Quote Datasheet
Description
SDRAM - DDR4 Memory IC 16Gb (4G x 4) Parallel 1.33GHz 27ns 78-FBGA (7.5x11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-MT40A4G4DVN-075H:ETR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 16Gb (4G x 4) Parallel 1.33GHz 27ns 78-FBGA (7.5x11)

SDRAM - DDR4 Memory IC 16Gb (4G x 4) Parallel 1.33GHz 27ns 78-FBGA (7.5x11)

Buy Now Datasheet
SDRAM - DDR4 Memory IC 16Gbit Parallel 1.33 GHz 27 ns 78-FBGA (7.5x11)

SDRAM - DDR4 Memory IC 16Gbit Parallel 1.33 GHz 27 ns 78-FBGA (7.5x11)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - MT40A4G4DVN-075H:E TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MT40A4G4DVN-075H:E TR
Integrated Circuits (ICs) - Memory MT40A4G4DVN-075H:E TR
IC DRAM 16GBIT FLASH 78FBGA

IC DRAM 16GBIT FLASH 78FBGA

Supplier's Site
IC DRAM 16GBIT FLASH 78FBGA

IC DRAM 16GBIT FLASH 78FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-MT40A4G4DVN-075H:ETR-ND MT40A4G4DVN-075H:E TR MT40A4G4DVN-075H:E TR MT40A4G4DVN-075H:E TR
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 78-TFBGA BGA; 78-TFBGA BGA
Supply Voltage 1.14V ~ 1.26V 1.14V ~ 1.26V 1.14V ~ 1.26V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3459-02 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4033-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details