IC DRAM 16GBIT PARALLEL 78FBGA Product overview: MT40A4G4DVN-062H:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A4G4DVN-062H
Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: SDRAM - DDR4 Memory IC 16Gb (4G x 4) Parallel 1.6 GHz 27 ns 78-FBGA (7.5x11)
Package: Tray
Package: 78-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT40A4
Categories: Integrated Circuits (ICs)
Case / Package: 78-FBGA (7.5x11)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 210
HTSUS: 8542.32.0071
IC FLASH 16GBIT PARALLEL 78FBGA
DRAM, 4G X 4BIT, 0 TO 95DEG C; DRAM Type:DDR4; DRAM Density:16Gbit; DRAM Memory Configuration:4G x 4bit; Clock Frequency:1.6GHz; Memory Case Style:TFBGA; No. of Pins:78Pins; Supply Voltage Nom:1.2V; Access Time:625ps; Product Range:-RoHS Compliant: Yes
SDRAM - DDR4 Memory IC 16Gbit Parallel 1.6 GHz 27 ns 78-FBGA (7.5x11)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT40A4G4DVN-062H:E | MT40A4G4DVN-062H:E | 80AH7979 | MT40A4G4DVN-062H:E | |
| Product Name | Memory IC and Storage Component | Memory - Flash - MT40A4G4DVN-062H:E | Memory | Dram, 4G X 4Bit, 0 To 95Deg C; Dram Type Micron | Memory |
| Memory Category | Volatile; DRAM Chip | Flash | DRAM; DRAM Chip | DRAM Chip | DRAM; DRAM Chip |
| Access Time | 27 ns | 27 ns | 0.6250 ns | 27 ns | |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | ||
| Package Type | BGA; Tray | BGA; 78-FBGA (7.5x11) | TFBGA | BGA; 78-TFBGA |