Micron Technology, Inc. Memory - DDR - MT40A2G8VA-062E IT:B MT40A2G8VA-062E IT:B

Description
Series: * Categories: Memory
Request a Quote Datasheet
Description
Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT40A2G8VA-062E IT:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT40A2G8VA-062E IT:B
Memory - DDR - MT40A2G8VA-062E IT:B
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
16Gb Memory IC and Storage Component - 774-MT40A2G8VA-062E IT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16Gb Memory IC and Storage Component
774-MT40A2G8VA-062E IT:B
16Gb Memory IC and Storage Component 774-MT40A2G8VA-062E IT:B
DDR4-3200 2Gx8 (16Gb) Product overview: MT40A2G8VA-062E IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Gb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Gb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A2G8VA-062E IT:B can be used for catalog matching and distributor lookup.

DDR4-3200 2Gx8 (16Gb) Product overview: MT40A2G8VA-062E IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Gb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Gb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A2G8VA-062E IT:B can be used for catalog matching and distributor lookup.

Supplier's Site
Dram, 2G X 8Bit, -40 To 95Deg C; Dram Type Micron - 80AH7971 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 2G X 8Bit, -40 To 95Deg C; Dram Type Micron
80AH7971
Dram, 2G X 8Bit, -40 To 95Deg C; Dram Type Micron 80AH7971
DRAM, 2G X 8BIT, -40 TO 95DEG C; DRAM Type:DDR4; DRAM Density:16Gbit; DRAM Memory Configuration:2G x 8bit; Clock Frequency:1.6GHz; Memory Case Style:TFBGA; No. of Pins:78Pins; Supply Voltage Nom:1.2V; Access Time:625ps RoHS Compliant: Yes

DRAM, 2G X 8BIT, -40 TO 95DEG C; DRAM Type:DDR4; DRAM Density:16Gbit; DRAM Memory Configuration:2G x 8bit; Clock Frequency:1.6GHz; Memory Case Style:TFBGA; No. of Pins:78Pins; Supply Voltage Nom:1.2V; Access Time:625ps RoHS Compliant: Yes

Supplier's Site Datasheet
Dram, 2G X 8Bit, -40 To 95Deg C Rohs Compliant Micron - 51AK1352 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 2G X 8Bit, -40 To 95Deg C Rohs Compliant Micron
51AK1352
Dram, 2G X 8Bit, -40 To 95Deg C Rohs Compliant Micron 51AK1352
DRAM, 2G X 8BIT, -40 TO 95DEG C ROHS COMPLIANT: YES

DRAM, 2G X 8BIT, -40 TO 95DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT40A2G8VA-062E IT:B 80AH7971 51AK1352
Product Name Memory - DDR - MT40A2G8VA-062E IT:B 16Gb Memory IC and Storage Component Dram, 2G X 8Bit, -40 To 95Deg C; Dram Type Micron Dram, 2G X 8Bit, -40 To 95Deg C Rohs Compliant Micron
Memory Category DRAM Chip DRAM Chip
Data Rate 1600 MHz
Access Time 0.6250 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962F1120102QXA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 72000 kbits
View Details
2 suppliers
Controllers - DP8421ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 63S281NL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 50 ns
Density 1 kbits
View Details