IC DRAM 16GBIT PARALLEL 78FBGA Product overview: MT40A2G8VA-062E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A2G8VA-062E:
SDRAM - DDR4 Memory IC 16Gb (4G x 4) Parallel 1.6GHz 19ns 78-FBGA (10x11)
Manufacturer: Micron Technology Inc.
Features: Memory IC 1.6 GHz 19 ns
Package: Tray
Family Name: MT40A2
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1140
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.32.0036
SDRAM - DDR4 Memory IC 16Gbit Parallel 1.6 GHz 19 ns 78-FBGA (10x11)
IC DRAM 16GBIT PARALLEL 78FBGA
IC DRAM 16GBIT PARALLEL 78FBGA
DRAM, 2G X 8BIT, 0 TO 95DEG C; DRAM Type:DDR4; DRAM Density:16Gbit; DRAM Memory Configuration:2G x 8bit; Clock Frequency:1.6GHz; Memory Case Style:TFBGA; No. of Pins:78Pins; Supply Voltage Nom:1.2V; Access Time:625ps; Product Range:-RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT40A2G8VA-062E:B | MT40A2G8VA-062E:B-ND | MT40A2G8VA-062E:B | MT40A2G8VA-062E:B | MT40A2G8VA-062E:B | 80AH7972 | |
| Product Name | Memory IC and Storage Component | Memory | Memory - SDRAM - MT40A2G8VA-062E:B | Memory | Memory | Memory | Dram, 2G X 8Bit, 0 To 95Deg C; Dram Type Micron |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | SDRAM - DDR4; DRAM Chip | DRAM; DRAM Chip | DRAM Chip |
| Access Time | 19 ns | 19 ns | 19 ns | 19 ns | 0.6250 ns | ||
| Cycle Time | 15 ns | ||||||
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |||
| Density | 16000000 kbits | 16000000 kbits | 16000000 kbits | 16000000 kbits | 16000000 kbits |