Micron Technology, Inc. Memory MT40A2G8VA-062E:B TR

Description
SDRAM - DDR4 Memory IC 16Gb (4G x 4) Parallel 1.6GHz 19ns 78-FBGA (10x11)
Request a Quote Datasheet
Description
SDRAM - DDR4 Memory IC 16Gb (4G x 4) Parallel 1.6GHz 19ns 78-FBGA (10x11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT40A2G8VA-062E:BTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 16Gb (4G x 4) Parallel 1.6GHz 19ns 78-FBGA (10x11)

SDRAM - DDR4 Memory IC 16Gb (4G x 4) Parallel 1.6GHz 19ns 78-FBGA (10x11)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - MT40A2G8VA-062E:B TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MT40A2G8VA-062E:B TR
Integrated Circuits (ICs) - Memory MT40A2G8VA-062E:B TR
IC DRAM 16GBIT PARALLEL 78FBGA

IC DRAM 16GBIT PARALLEL 78FBGA

Supplier's Site
Memory - MT40A2G8VA-062E:B TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 16Gbit Parallel 1.6 GHz 19 ns 78-FBGA (10x11)

SDRAM - DDR4 Memory IC 16Gbit Parallel 1.6 GHz 19 ns 78-FBGA (10x11)

Buy Now Datasheet
IC DRAM 16GBIT PARALLEL 78FBGA

IC DRAM 16GBIT PARALLEL 78FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT40A2G8VA-062E:BTR-ND MT40A2G8VA-062E:B TR MT40A2G8VA-062E:B TR MT40A2G8VA-062E:B TR
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 78-TFBGA BGA BGA; 78-TFBGA
Supply Voltage 1.14V ~ 1.26V 1.14V ~ 1.26V 1.14V ~ 1.26V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
 - 27C512-55DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP28
View Details
4 suppliers
Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details