Micron Technology, Inc. Memory MT40A2G8SA-062E:F TR

Description
SDRAM - DDR4 Memory IC 16Gb (2G x 8) Parallel 1.5GHz 19ns 78-FBGA (7.5x11)
Request a Quote Datasheet
Description
SDRAM - DDR4 Memory IC 16Gb (2G x 8) Parallel 1.5GHz 19ns 78-FBGA (7.5x11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-MT40A2G8SA-062E:FTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 16Gb (2G x 8) Parallel 1.5GHz 19ns 78-FBGA (7.5x11)

SDRAM - DDR4 Memory IC 16Gb (2G x 8) Parallel 1.5GHz 19ns 78-FBGA (7.5x11)

Buy Now Datasheet
MOD DRAM 16GBIT PARALLEL 78FBGA

MOD DRAM 16GBIT PARALLEL 78FBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - MT40A2G8SA-062E:F TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MT40A2G8SA-062E:F TR
Integrated Circuits (ICs) - Memory MT40A2G8SA-062E:F TR
MOD DRAM 16GBIT PARALLEL 78FBGA

MOD DRAM 16GBIT PARALLEL 78FBGA

Supplier's Site
Memory - MT40A2G8SA-062E:F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 16Gbit Parallel 1.5 GHz 19 ns 78-FBGA (7.5x11)

SDRAM - DDR4 Memory IC 16Gbit Parallel 1.5 GHz 19 ns 78-FBGA (7.5x11)

Buy Now

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-MT40A2G8SA-062E:FTR-ND MT40A2G8SA-062E:F TR MT40A2G8SA-062E:F TR MT40A2G8SA-062E:F TR
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 78-TFBGA BGA BGA; 78-TFBGA
Supply Voltage 1.14V ~ 1.26V 1.14V ~ 1.26V 1.14V ~ 1.26V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 457780-4830 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67402J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 180 mA
View Details