Micron Technology, Inc. Memory - SDRAM - MT40A2G8NRE-083E:B MT40A2G8NRE-083E:B

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR4 Memory IC 16Gb (2G x 8) Parallel 1.2 GHz 78-FBGA (8x12) Package: Tray Package: 78-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT40A2 Categories: Integrated Circuits (ICs) Case / Package: 78-FBGA (8x12) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1140 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR4 Memory IC 16Gb (2G x 8) Parallel 1.2 GHz 78-FBGA (8x12) Package: Tray Package: 78-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT40A2 Categories: Integrated Circuits (ICs) Case / Package: 78-FBGA (8x12) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1140 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT40A2G8NRE-083E:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT40A2G8NRE-083E:B
Memory - SDRAM - MT40A2G8NRE-083E:B
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR4 Memory IC 16Gb (2G x 8) Parallel 1.2 GHz 78-FBGA (8x12) Package: Tray Package: 78-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT40A2 Categories: Integrated Circuits (ICs) Case / Package: 78-FBGA (8x12) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1140 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: SDRAM - DDR4 Memory IC 16Gb (2G x 8) Parallel 1.2 GHz 78-FBGA (8x12)
Package: Tray
Package: 78-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT40A2
Categories: Integrated Circuits (ICs)
Case / Package: 78-FBGA (8x12)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1140
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now
1.2GHZ Memory IC and Storage Component - 774-MT40A2G8NRE-083E:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHZ Memory IC and Storage Component
774-MT40A2G8NRE-083E:B
1.2GHZ Memory IC and Storage Component 774-MT40A2G8NRE-083E:B
IC DRAM 16GBIT PAR 1.2GHZ 78FBGA Product overview: MT40A2G8NRE-083E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A2G8NRE-083E :B can be used for catalog matching and distributor lookup.

IC DRAM 16GBIT PAR 1.2GHZ 78FBGA Product overview: MT40A2G8NRE-083E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A2G8NRE-083E:B can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT40A2G8NRE-083E:B-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 16Gb (2G x 8) Parallel 1.2GHz 78-FBGA (8x12)

SDRAM - DDR4 Memory IC 16Gb (2G x 8) Parallel 1.2GHz 78-FBGA (8x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT40A2G8NRE-083E:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A2G8NRE-083E:B
Integrated Circuits (ICs) - Memory - Memory MT40A2G8NRE-083E:B
IC DRAM 16GBIT PAR 1.2GHZ 78FBGA

IC DRAM 16GBIT PAR 1.2GHZ 78FBGA

Supplier's Site
IC DRAM 16GBIT PARALLEL 78FBGA

IC DRAM 16GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
IC DRAM 16GBIT PAR 1.2GHZ 78FBGA

IC DRAM 16GBIT PAR 1.2GHZ 78FBGA

Supplier's Site
Memory - MT40A2G8NRE-083E:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 16Gbit Parallel 1.2 GHz 78-FBGA (8x12)

SDRAM - DDR4 Memory IC 16Gbit Parallel 1.2 GHz 78-FBGA (8x12)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT40A2G8NRE-083E:B MT40A2G8NRE-083E:B-ND MT40A2G8NRE-083E:B MT40A2G8NRE-083E:B MT40A2G8NRE-083E:B MT40A2G8NRE-083E:B
Product Name Memory - SDRAM - MT40A2G8NRE-083E:B 1.2GHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM - DDR4; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; 78-FBGA (8x12) BGA; Tray 78-TFBGA 78-TFBGA BGA; 78-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory - 448-S27KL0641DABHI020-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category PSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
4 suppliers
Memory - 10422DCQR - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers