Micron Technology, Inc. Memory IC and Storage Component MT40A2G8NEA-062E:J

Description
IC DRAM 16GBIT PARALLEL 78FBGA Product overview: MT40A2G8NEA-062E:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A2G8NEA-062E :J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 16GBIT PARALLEL 78FBGA Product overview: MT40A2G8NEA-062E:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A2G8NEA-062E :J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT40A2G8NEA-062E:J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT40A2G8NEA-062E:J
Memory IC and Storage Component 774-MT40A2G8NEA-062E:J
IC DRAM 16GBIT PARALLEL 78FBGA Product overview: MT40A2G8NEA-062E:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A2G8NEA-062E :J can be used for catalog matching and distributor lookup.

IC DRAM 16GBIT PARALLEL 78FBGA Product overview: MT40A2G8NEA-062E:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A2G8NEA-062E:J can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 557-MT40A2G8NEA-062E:J-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 16Gb (2G x 8) Parallel 1.6GHz 19ns 78-FBGA (7.5x11)

SDRAM - DDR4 Memory IC 16Gb (2G x 8) Parallel 1.6GHz 19ns 78-FBGA (7.5x11)

Buy Now Datasheet
Memory - DDR - MT40A2G8NEA-062E:J -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT40A2G8NEA-062E:J
Memory - DDR - MT40A2G8NEA-062E:J
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Dramddr4Z21C8Gb, Tray Rohs Compliant Micron - 80AH7970 - Newark, An Avnet Company
Chicago, IL, United States
Dramddr4Z21C8Gb, Tray Rohs Compliant Micron
80AH7970
Dramddr4Z21C8Gb, Tray Rohs Compliant Micron 80AH7970
DRAMDDR4Z21C8GB, TRAY ROHS COMPLIANT: YES

DRAMDDR4Z21C8GB, TRAY ROHS COMPLIANT: YES

Supplier's Site Datasheet
Memory - MT40A2G8NEA-062E:J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 16Gbit Parallel 1.6 GHz 19 ns 78-FBGA (7.5x11)

SDRAM - DDR4 Memory IC 16Gbit Parallel 1.6 GHz 19 ns 78-FBGA (7.5x11)

Buy Now
IC DRAM 16GBIT PARALLEL 78FBGA

IC DRAM 16GBIT PARALLEL 78FBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - MT40A2G8NEA-062E:J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MT40A2G8NEA-062E:J
Integrated Circuits (ICs) - Memory MT40A2G8NEA-062E:J
MOD DRAM 8GBIT PARALLEL 78FBGA

MOD DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site
MOD DRAM 8GBIT PARALLEL 78FBGA

MOD DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT40A2G8NEA-062E:J 557-MT40A2G8NEA-062E:J-ND 80AH7970 MT40A2G8NEA-062E:J MT40A2G8NEA-062E:J MT40A2G8NEA-062E:J MT40A2G8NEA-062E:J
Product Name Memory IC and Storage Component Memory Memory - DDR - MT40A2G8NEA-062E:J Dramddr4Z21C8Gb, Tray Rohs Compliant Micron Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip SDRAM - DDR4; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 19 ns 19 ns 19 ns 19 ns 19 ns
Cycle Time 15 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8421AV-20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Package Type LCC
View Details
4 suppliers
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962R1821404VXF - 5962R1821404VXF - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 144000 kbits
Number of Words 4 k
View Details
Memory - 71024S20TYI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details