Category: DRAM
Manufacturer: Micron Technology Inc.
DDR4 16G 2GX8 FBGA Product overview: MT40A2G8JE-062E AAT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A2G8JE-062E AAT:E can be used for catalog matching and distributor lookup.
DDR416G2GX8FBGA, TRAY ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT40A2G8JE-062E AAT:E | MT40A2G8JE-062E AAT:E | 80AH7967 | |
| Product Name | DRAM | Memory IC and Storage Component | Memory | Ddr416G2Gx8Fbga, Tray Rohs Compliant Micron |
| Memory Category | Volatile; DRAM Chip | SDRAM - DDR4 | ||
| Access Time | 19 ns | 19 ns | ||
| Cycle Time | 15 ns | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Address Bus Width | 8 bits |