Micron Technology, Inc. Memory - DDR - MT40A2G8JC-062E IT:E MT40A2G8JC-062E IT:E

Description
Series: * Categories: Memory
Request a Quote Datasheet
Description
Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT40A2G8JC-062E IT:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT40A2G8JC-062E IT:E
Memory - DDR - MT40A2G8JC-062E IT:E
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
IC DRAM 16GBIT PARALLEL 78FBGA

IC DRAM 16GBIT PARALLEL 78FBGA

Supplier's Site
Memory - MT40A2G8JC-062E IT:E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 16Gbit Parallel 1.6 GHz 19 ns 78-FBGA (9x11)

SDRAM - DDR4 Memory IC 16Gbit Parallel 1.6 GHz 19 ns 78-FBGA (9x11)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - MT40A2G8JC-062E IT:E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MT40A2G8JC-062E IT:E
Integrated Circuits (ICs) - Memory MT40A2G8JC-062E IT:E
IC FLASH 16GBIT PARALLEL 78FBGA

IC FLASH 16GBIT PARALLEL 78FBGA

Supplier's Site
Dram, Ddr4, 16Gbit, Tfbga-78 Rohs Compliant Micron - 32AJ7529 - Newark, An Avnet Company
Chicago, IL, United States
Dram, Ddr4, 16Gbit, Tfbga-78 Rohs Compliant Micron
32AJ7529
Dram, Ddr4, 16Gbit, Tfbga-78 Rohs Compliant Micron 32AJ7529
DRAM, DDR4, 16GBIT, TFBGA-78 ROHS COMPLIANT: YES

DRAM, DDR4, 16GBIT, TFBGA-78 ROHS COMPLIANT: YES

Supplier's Site
Dram, 2G X 8Bit, -40 To 95Deg C; Dram Type Micron - 83AH2720 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 2G X 8Bit, -40 To 95Deg C; Dram Type Micron
83AH2720
Dram, 2G X 8Bit, -40 To 95Deg C; Dram Type Micron 83AH2720
DRAM, 2G X 8BIT, -40 TO 95DEG C; DRAM Type:DDR4; DRAM Density:16Gbit; DRAM Memory Configuration:2G x 8bit; Clock Frequency:1.6GHz; Memory Case Style:TFBGA; No. of Pins:78Pins; Supply Voltage Nom:1.2V; Access Time:625ps RoHS Compliant: Yes

DRAM, 2G X 8BIT, -40 TO 95DEG C; DRAM Type:DDR4; DRAM Density:16Gbit; DRAM Memory Configuration:2G x 8bit; Clock Frequency:1.6GHz; Memory Case Style:TFBGA; No. of Pins:78Pins; Supply Voltage Nom:1.2V; Access Time:625ps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT40A2G8JC-062E IT:E MT40A2G8JC-062E IT:E MT40A2G8JC-062E IT:E 32AJ7529 83AH2720
Product Name Memory - DDR - MT40A2G8JC-062E IT:E Memory Memory Integrated Circuits (ICs) - Memory Dram, Ddr4, 16Gbit, Tfbga-78 Rohs Compliant Micron Dram, 2G X 8Bit, -40 To 95Deg C; Dram Type Micron
Memory Category SDRAM - DDR4; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM Chip
Data Rate 1600 MHz 1600 MHz 1600 MHz
Access Time 19 ns 19 ns 19 ns 0.6250 ns
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962F1120101VXA - 5962F1120101VXA - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 72000 kbits
Number of Words 2 k
View Details
Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details