IC DRAM 16GBIT PARALLEL 78FBGA Product overview: MT40A2G8JC-062E:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A2G8JC-062E:
Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: SDRAM - DDR4 Memory IC 16Gb (2G x 8) Parallel 1.6 GHz 19 ns 78-FBGA (9x11)
Package: 78-TFBGA
Package: Bulk
Mounting: Surface Mount
Family Name: MT40A2
Categories: Integrated Circuits (ICs)
Case / Package: 78-FBGA (9x11)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1260
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.32.0071
DRAM, 2G X 8BIT, 0 TO 95DEG C ROHS COMPLIANT: YES
DRAM, 2G X 8BIT, 0 TO 95DEG C; DRAM Type:DDR4; DRAM Density:16Gbit; DRAM Memory Configuration:2G x 8bit; Clock Frequency:1.6GHz; Memory Case Style:TFBGA; No. of Pins:78Pins; Supply Voltage Nom:1.2V; Access Time:625ps; Product Range:-RoHS Compliant: Yes
IC FLASH 16GBIT PARALLEL 78FBGA
SDRAM - DDR4 Memory IC 16Gbit Parallel 1.6 GHz 19 ns 78-FBGA (9x11)
IC FLASH 16GBIT PARALLEL 78FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT40A2G8JC-062E:E | 32AJ7530 | 83AH2721 | MT40A2G8JC-062E:E | MT40A2G8JC-062E:E | MT40A2G8JC-062E:E | |
| Product Name | Memory IC and Storage Component | Memory - Flash - MT40A2G8JC-062E:E | Dram, 2G X 8Bit, 0 To 95Deg C Rohs Compliant Micron | Dram, 2G X 8Bit, 0 To 95Deg C; Dram Type Micron | Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | Flash | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Flash; SDRAM - DDR4 |
| Access Time | 19 ns | 0.6250 ns | 19 ns | 19 ns | 19 ns | ||
| Cycle Time | 15 ns | ||||||
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |||
| Address Bus Width | 8 bits |