Micron Technology, Inc. Memory MT40A2G8FSE-093E:A

Description
SDRAM - DDR4 Memory IC 16Gb (2G x 8) Parallel 1.066GHz 78-FBGA (9.5x13)
Request a Quote Datasheet
Description
SDRAM - DDR4 Memory IC 16Gb (2G x 8) Parallel 1.066GHz 78-FBGA (9.5x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT40A2G8FSE-093E:A-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 16Gb (2G x 8) Parallel 1.066GHz 78-FBGA (9.5x13)

SDRAM - DDR4 Memory IC 16Gb (2G x 8) Parallel 1.066GHz 78-FBGA (9.5x13)

Buy Now Datasheet
Memory - DDR - MT40A2G8FSE-093E:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT40A2G8FSE-093E:A
Memory - DDR - MT40A2G8FSE-093E:A
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory IC and Storage Component - 774-MT40A2G8FSE-093E:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT40A2G8FSE-093E:A
Memory IC and Storage Component 774-MT40A2G8FSE-093E:A
IC DRAM 16GBIT PAR 78FBGA Product overview: MT40A2G8FSE-093E:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A2G8FSE-093E :A can be used for catalog matching and distributor lookup.

IC DRAM 16GBIT PAR 78FBGA Product overview: MT40A2G8FSE-093E:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A2G8FSE-093E:A can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT40A2G8FSE-093E:A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 16Gbit Parallel 1.066 GHz 78-FBGA (9.5x13)

SDRAM - DDR4 Memory IC 16Gbit Parallel 1.066 GHz 78-FBGA (9.5x13)

Buy Now
IC DRAM 16GBIT PARALLEL 78FBGA

IC DRAM 16GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT40A2G8FSE-093E:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A2G8FSE-093E:A
Integrated Circuits (ICs) - Memory - Memory MT40A2G8FSE-093E:A
IC DRAM 16GBIT PAR 78FBGA

IC DRAM 16GBIT PAR 78FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT40A2G8FSE-093E:A-ND 774-MT40A2G8FSE-093E:A MT40A2G8FSE-093E:A MT40A2G8FSE-093E:A MT40A2G8FSE-093E:A
Product Name Memory Memory - DDR - MT40A2G8FSE-093E:A Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 78-TFBGA BGA; Tray BGA; 78-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Controllers - DP8421AVX-20 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
View Details
2 suppliers
Memory - 2325090 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details