Micron Technology, Inc. Memory MT40A2G4WE-075E:D TR

Description
SDRAM - DDR4 Memory IC 8Gb (2G x 4) Parallel 1.33GHz 78-FBGA (8x12)
Request a Quote Datasheet
Description
SDRAM - DDR4 Memory IC 8Gb (2G x 4) Parallel 1.33GHz 78-FBGA (8x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT40A2G4WE-075E:DTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 8Gb (2G x 4) Parallel 1.33GHz 78-FBGA (8x12)

SDRAM - DDR4 Memory IC 8Gb (2G x 4) Parallel 1.33GHz 78-FBGA (8x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT40A2G4WE-075E:D TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A2G4WE-075E:D TR
Integrated Circuits (ICs) - Memory - Memory MT40A2G4WE-075E:D TR
IC DRAM 8GBIT PARALLEL 78FBGA

IC DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site
Memory - MT40A2G4WE-075E:D TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 8Gbit Parallel 1.33 GHz 78-FBGA (8x12)

SDRAM - DDR4 Memory IC 8Gbit Parallel 1.33 GHz 78-FBGA (8x12)

Buy Now Datasheet
IC DRAM 8GBIT PARALLEL 78FBGA

IC DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT40A2G4WE-075E:DTR-ND MT40A2G4WE-075E:D TR MT40A2G4WE-075E:D TR MT40A2G4WE-075E:D TR
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

16-bit Memory IC and Storage Component - 774-71024S15TY - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOJ; 32-BSOJ (0.300", 7.62mm Width)
View Details
3 suppliers
Memory - 40060541 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details