Micron Technology, Inc. Memory IC and Storage Component MT40A2G4WE-075E:B

Description
IC DRAM 8GBIT PARALLEL 78FBGA Product overview: MT40A2G4WE-075E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A2G4WE-075E: B can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC DRAM 8GBIT PARALLEL 78FBGA Product overview: MT40A2G4WE-075E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A2G4WE-075E: B can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT40A2G4WE-075E:B is an 8Gb DDR4 SDRAM memory IC from Quarktwin Technology Ltd., designed for high-performance applications. It features a configuration of 2 Gig x 4 and operates at a data rate of 2666 MT/s with a CAS latency of 19. The memory operates at a voltage of 1.2V and supports various advanced features such as write leveling, temperature-controlled refresh, and low-power auto self-refresh. The device is housed in a 78-ball FBGA package, measuring 8.0mm x 12.0mm. It is suitable for commercial temperature ranges from 0°C to 95°C. This memory IC is compliant with JEDEC standards and offers a range of internal banks and addressing capabilities, making it a versatile choice for engineers looking to integrate DDR4 memory into their designs.

Datasheet Summary
Powered by GS/AI

The MT40A2G4WE-075E:B is an 8Gb DDR4 SDRAM memory IC from Quarktwin Technology Ltd., designed for high-performance applications. It features a configuration of 2 Gig x 4 and operates at a data rate of 2666 MT/s with a CAS latency of 19. The memory operates at a voltage of 1.2V and supports various advanced features such as write leveling, temperature-controlled refresh, and low-power auto self-refresh. The device is housed in a 78-ball FBGA package, measuring 8.0mm x 12.0mm. It is suitable for commercial temperature ranges from 0°C to 95°C. This memory IC is compliant with JEDEC standards and offers a range of internal banks and addressing capabilities, making it a versatile choice for engineers looking to integrate DDR4 memory into their designs.

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT40A2G4WE-075E:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT40A2G4WE-075E:B
Memory IC and Storage Component 774-MT40A2G4WE-075E:B
IC DRAM 8GBIT PARALLEL 78FBGA Product overview: MT40A2G4WE-075E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A2G4WE-075E: B can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PARALLEL 78FBGA Product overview: MT40A2G4WE-075E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A2G4WE-075E:B can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - DDR - MT40A2G4WE-075E:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT40A2G4WE-075E:B
Memory - DDR - MT40A2G4WE-075E:B
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory - MT40A2G4WE-075E:B-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 8Gb (2G x 4) Parallel 1.33GHz 78-FBGA (8x12)

SDRAM - DDR4 Memory IC 8Gb (2G x 4) Parallel 1.33GHz 78-FBGA (8x12)

Buy Now Datasheet
IC DRAM 8GBIT PARALLEL 78FBGA

IC DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT40A2G4WE-075E:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A2G4WE-075E:B
Integrated Circuits (ICs) - Memory - Memory MT40A2G4WE-075E:B
IC DRAM 8GBIT PARALLEL 78FBGA

IC DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site
Memory - MT40A2G4WE-075E:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 8Gbit Parallel 1.33 GHz 78-FBGA (8x12)

SDRAM - DDR4 Memory IC 8Gbit Parallel 1.33 GHz 78-FBGA (8x12)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT40A2G4WE-075E:B MT40A2G4WE-075E:B-ND MT40A2G4WE-075E:B MT40A2G4WE-075E:B MT40A2G4WE-075E:B
Product Name Memory IC and Storage Component Memory - DDR - MT40A2G4WE-075E:B Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; Tray 78-TFBGA BGA; 78-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details