Micron Technology, Inc. Memory MT40A2G4SA-075:E

Description
SDRAM - DDR4 Memory IC 8Gb (2G x 4) Parallel 1.33GHz 78-FBGA (7.5x11)
Request a Quote Datasheet
Description
SDRAM - DDR4 Memory IC 8Gb (2G x 4) Parallel 1.33GHz 78-FBGA (7.5x11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT40A2G4SA-075:E-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 8Gb (2G x 4) Parallel 1.33GHz 78-FBGA (7.5x11)

SDRAM - DDR4 Memory IC 8Gb (2G x 4) Parallel 1.33GHz 78-FBGA (7.5x11)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT40A2G4SA-075:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT40A2G4SA-075:E
Memory IC and Storage Component 774-MT40A2G4SA-075:E
IC DRAM 8GBIT PARALLEL 78FBGA Product overview: MT40A2G4SA-075:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A2G4SA-075:E can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PARALLEL 78FBGA Product overview: MT40A2G4SA-075:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A2G4SA-075:E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT40A2G4SA-075:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT40A2G4SA-075:E
Memory - SDRAM - MT40A2G4SA-075:E
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR4 Memory IC 8Gb (2G x 4) Parallel 1.33 GHz 78-FBGA (7.5x11) Package: 78-TFBGA Package: Tray Mounting: Surface Mount Family Name: MT40A2 Categories: Integrated Circuits (ICs) Case / Package: 78-FBGA (7.5x11) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: SDRAM - DDR4 Memory IC 8Gb (2G x 4) Parallel 1.33 GHz 78-FBGA (7.5x11)
Package: 78-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: MT40A2
Categories: Integrated Circuits (ICs)
Case / Package: 78-FBGA (7.5x11)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now Datasheet
IC DRAM 8GBIT PARALLEL 78FBGA

IC DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
IC DRAM 8GBIT PARALLEL 78FBGA

IC DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT40A2G4SA-075:E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A2G4SA-075:E
Integrated Circuits (ICs) - Memory - Memory MT40A2G4SA-075:E
IC DRAM 8GBIT PARALLEL 78FBGA

IC DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site
Dram, 2G X 4Bit, 0 To 95Deg C; Dram Type Micron - 80AH7964 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 2G X 4Bit, 0 To 95Deg C; Dram Type Micron
80AH7964
Dram, 2G X 4Bit, 0 To 95Deg C; Dram Type Micron 80AH7964
DRAM, 2G X 4BIT, 0 TO 95DEG C; DRAM Type:DDR4; DRAM Density:8Gbit; DRAM Memory Configuration:2G x 4bit; Clock Frequency:1.333GHz; Memory Case Style:FBGA; No. of Pins:78Pins; Supply Voltage Nom:1.2V; Access Time:750ps; Product Range:-RoHS Compliant: Yes

DRAM, 2G X 4BIT, 0 TO 95DEG C; DRAM Type:DDR4; DRAM Density:8Gbit; DRAM Memory Configuration:2G x 4bit; Clock Frequency:1.333GHz; Memory Case Style:FBGA; No. of Pins:78Pins; Supply Voltage Nom:1.2V; Access Time:750ps; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - MT40A2G4SA-075:E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 8Gbit Parallel 1.33 GHz 78-FBGA (7.5x11)

SDRAM - DDR4 Memory IC 8Gbit Parallel 1.33 GHz 78-FBGA (7.5x11)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT40A2G4SA-075:E-ND 774-MT40A2G4SA-075:E MT40A2G4SA-075:E MT40A2G4SA-075:E MT40A2G4SA-075:E 80AH7964 MT40A2G4SA-075:E
Product Name Memory Memory IC and Storage Component Memory - SDRAM - MT40A2G4SA-075:E Memory Memory Integrated Circuits (ICs) - Memory - Memory Dram, 2G X 4Bit, 0 To 95Deg C; Dram Type Micron Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip SDRAM - DDR4; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 78-TFBGA BGA; Tray BGA; 78-FBGA (7.5x11) 78-TFBGA FBGA BGA; 78-TFBGA
Supply Voltage 1.14V ~ 1.26V 1.14V ~ 1.26V 1.14V ~ 1.26V Surface Mount 1.14V ~ 1.26V
Access Time 13.5 ns 0.7500 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - 2325090 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details