Micron Technology, Inc. Memory IC and Storage Component MT40A2G4SA-062E:J

Description
IC DRAM 8GBIT PARALLEL 78FBGA Product overview: MT40A2G4SA-062E:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A2G4SA-062E: J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 8GBIT PARALLEL 78FBGA Product overview: MT40A2G4SA-062E:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A2G4SA-062E: J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT40A2G4SA-062E:J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT40A2G4SA-062E:J
Memory IC and Storage Component 774-MT40A2G4SA-062E:J
IC DRAM 8GBIT PARALLEL 78FBGA Product overview: MT40A2G4SA-062E:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A2G4SA-062E: J can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PARALLEL 78FBGA Product overview: MT40A2G4SA-062E:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A2G4SA-062E:J can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - DDR - MT40A2G4SA-062E:J -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT40A2G4SA-062E:J
Memory - DDR - MT40A2G4SA-062E:J
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Dram, 2G X 4Bit, 0 To 95Deg C; Dram Type Micron - 80AH7963 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 2G X 4Bit, 0 To 95Deg C; Dram Type Micron
80AH7963
Dram, 2G X 4Bit, 0 To 95Deg C; Dram Type Micron 80AH7963
DRAM, 2G X 4BIT, 0 TO 95DEG C; DRAM Type:DDR4; DRAM Density:8Gbit; DRAM Memory Configuration:2G x 4bit; Clock Frequency:1.6GHz; Memory Case Style:FBGA; No. of Pins:78Pins; Supply Voltage Nom:1.2V; Access Time:625ps; Product Range:- RoHS Compliant: Yes

DRAM, 2G X 4BIT, 0 TO 95DEG C; DRAM Type:DDR4; DRAM Density:8Gbit; DRAM Memory Configuration:2G x 4bit; Clock Frequency:1.6GHz; Memory Case Style:FBGA; No. of Pins:78Pins; Supply Voltage Nom:1.2V; Access Time:625ps; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC DRAM 8GBIT PARALLEL 78FBGA

IC DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
IC DRAM 8GBIT PARALLEL 78FBGA

IC DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site
Memory - MT40A2G4SA-062E:J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 8Gbit Parallel 1.6 GHz 19 ns 78-FBGA (7.5x11)

SDRAM - DDR4 Memory IC 8Gbit Parallel 1.6 GHz 19 ns 78-FBGA (7.5x11)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT40A2G4SA-062E:J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A2G4SA-062E:J
Integrated Circuits (ICs) - Memory - Memory MT40A2G4SA-062E:J
IC DRAM 8GBIT PARALLEL 78FBGA

IC DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT40A2G4SA-062E:J 80AH7963 MT40A2G4SA-062E:J MT40A2G4SA-062E:J MT40A2G4SA-062E:J MT40A2G4SA-062E:J
Product Name Memory IC and Storage Component Memory - DDR - MT40A2G4SA-062E:J Dram, 2G X 4Bit, 0 To 95Deg C; Dram Type Micron Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip SDRAM - DDR4; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 19 ns 0.6250 ns 19 ns 19 ns 19 ns
Cycle Time 15 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; Tray FBGA 78-TFBGA BGA; 78-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 675-1017-1-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F)
Package Type 68-TFBGA
View Details
Memory - 6116LA45SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details