Micron Technology, Inc. Memory MT40A2G4SA-062E:E

Description
SDRAM - DDR4 Memory IC 8Gb (2G x 4) Parallel 1.6GHz 78-FBGA (7.5x11)
Request a Quote Datasheet
Description
SDRAM - DDR4 Memory IC 8Gb (2G x 4) Parallel 1.6GHz 78-FBGA (7.5x11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT40A2G4SA-062E:E-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 8Gb (2G x 4) Parallel 1.6GHz 78-FBGA (7.5x11)

SDRAM - DDR4 Memory IC 8Gb (2G x 4) Parallel 1.6GHz 78-FBGA (7.5x11)

Buy Now Datasheet
Memory - DDR - MT40A2G4SA-062E:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT40A2G4SA-062E:E
Memory - DDR - MT40A2G4SA-062E:E
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory IC and Storage Component - 774-MT40A2G4SA-062E:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT40A2G4SA-062E:E
Memory IC and Storage Component 774-MT40A2G4SA-062E:E
IC DRAM 8GBIT PARALLEL 78FBGA Product overview: MT40A2G4SA-062E:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A2G4SA-062E: E can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PARALLEL 78FBGA Product overview: MT40A2G4SA-062E:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A2G4SA-062E:E can be used for catalog matching and distributor lookup.

Supplier's Site
Dram, 2G X 4Bit, 0 To 95Deg C; Dram Type Micron - 80AH7962 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 2G X 4Bit, 0 To 95Deg C; Dram Type Micron
80AH7962
Dram, 2G X 4Bit, 0 To 95Deg C; Dram Type Micron 80AH7962
DRAM, 2G X 4BIT, 0 TO 95DEG C; DRAM Type:DDR4; DRAM Density:8Gbit; DRAM Memory Configuration:2G x 4bit; Clock Frequency:1.6GHz; Memory Case Style:FBGA; No. of Pins:78Pins; Supply Voltage Nom:1.2V; Access Time:625ps; Product Range:- RoHS Compliant: Yes

DRAM, 2G X 4BIT, 0 TO 95DEG C; DRAM Type:DDR4; DRAM Density:8Gbit; DRAM Memory Configuration:2G x 4bit; Clock Frequency:1.6GHz; Memory Case Style:FBGA; No. of Pins:78Pins; Supply Voltage Nom:1.2V; Access Time:625ps; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC DRAM 8GBIT PARALLEL 78FBGA

IC DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT40A2G4SA-062E:E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A2G4SA-062E:E
Integrated Circuits (ICs) - Memory - Memory MT40A2G4SA-062E:E
IC DRAM 8GBIT PARALLEL 78FBGA

IC DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site
Memory - MT40A2G4SA-062E:E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 8Gbit Parallel 1.6 GHz 78-FBGA (7.5x11)

SDRAM - DDR4 Memory IC 8Gbit Parallel 1.6 GHz 78-FBGA (7.5x11)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT40A2G4SA-062E:E-ND 774-MT40A2G4SA-062E:E 80AH7962 MT40A2G4SA-062E:E MT40A2G4SA-062E:E MT40A2G4SA-062E:E
Product Name Memory Memory - DDR - MT40A2G4SA-062E:E Memory IC and Storage Component Dram, 2G X 4Bit, 0 To 95Deg C; Dram Type Micron Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 78-TFBGA BGA; Tray FBGA BGA; 78-TFBGA
Supply Voltage 1.14V ~ 1.26V 1.14V ~ 1.26V Surface Mount 1.14V ~ 1.26V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
 - 27LS07DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP16
View Details
4 suppliers