Micron Technology, Inc. Memory MT40A2G4SA-062E:E TR

Description
SDRAM - DDR4 Memory IC 8Gb (2G x 4) Parallel 1.6GHz 78-FBGA (7.5x11)
Request a Quote Datasheet
Description
SDRAM - DDR4 Memory IC 8Gb (2G x 4) Parallel 1.6GHz 78-FBGA (7.5x11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT40A2G4SA-062E:ETR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 8Gb (2G x 4) Parallel 1.6GHz 78-FBGA (7.5x11)

SDRAM - DDR4 Memory IC 8Gb (2G x 4) Parallel 1.6GHz 78-FBGA (7.5x11)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT40A2G4SA-062E:E TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A2G4SA-062E:E TR
Integrated Circuits (ICs) - Memory - Memory MT40A2G4SA-062E:E TR
IC DRAM 8GBIT PARALLEL 78FBGA

IC DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site
Memory - MT40A2G4SA-062E:E TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 8Gbit Parallel 1.6 GHz 78-FBGA (7.5x11)

SDRAM - DDR4 Memory IC 8Gbit Parallel 1.6 GHz 78-FBGA (7.5x11)

Buy Now Datasheet
IC DRAM 8GBIT PARALLEL 78FBGA

IC DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT40A2G4SA-062E:ETR-ND MT40A2G4SA-062E:E TR MT40A2G4SA-062E:E TR MT40A2G4SA-062E:E TR
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers
1.8V BGA Memory IC and Storage Component - 774-S70KS1281DPBHV023 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Access Time 36 ns
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details