Micron Technology, Inc. 1.2GHZ Memory IC and Storage Component MT40A2G4PM-083E:A

Description
IC DRAM 8GBIT PAR 1.2GHZ 78FBGA Product overview: MT40A2G4PM-083E:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A2G4PM-083E: A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 8GBIT PAR 1.2GHZ 78FBGA Product overview: MT40A2G4PM-083E:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A2G4PM-083E: A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2GHZ Memory IC and Storage Component - 774-MT40A2G4PM-083E:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHZ Memory IC and Storage Component
774-MT40A2G4PM-083E:A
1.2GHZ Memory IC and Storage Component 774-MT40A2G4PM-083E:A
IC DRAM 8GBIT PAR 1.2GHZ 78FBGA Product overview: MT40A2G4PM-083E:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A2G4PM-083E: A can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PAR 1.2GHZ 78FBGA Product overview: MT40A2G4PM-083E:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A2G4PM-083E:A can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT40A2G4PM-083E:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT40A2G4PM-083E:A
Memory - SDRAM - MT40A2G4PM-083E:A
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR4 Memory IC 8Gb (2G x 4) Parallel 1.2 GHz 78-FBGA (9x13.2) Package: Bulk Package: 78-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT40A2 Categories: Integrated Circuits (ICs) Case / Package: 78-FBGA (9x13.2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1020 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: SDRAM - DDR4 Memory IC 8Gb (2G x 4) Parallel 1.2 GHz 78-FBGA (9x13.2)
Package: Bulk
Package: 78-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT40A2
Categories: Integrated Circuits (ICs)
Case / Package: 78-FBGA (9x13.2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1020
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now Datasheet
Memory - MT40A2G4PM-083E:A-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 8Gb (2G x 4) Parallel 1.2GHz 78-FBGA (9x13.2)

SDRAM - DDR4 Memory IC 8Gb (2G x 4) Parallel 1.2GHz 78-FBGA (9x13.2)

Buy Now Datasheet
Memory - MT40A2G4PM-083E:A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 8Gbit Parallel 1.2 GHz 78-FBGA (9x13.2)

SDRAM - DDR4 Memory IC 8Gbit Parallel 1.2 GHz 78-FBGA (9x13.2)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT40A2G4PM-083E:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A2G4PM-083E:A
Integrated Circuits (ICs) - Memory - Memory MT40A2G4PM-083E:A
IC DRAM 8GBIT PAR 1.2GHZ 78FBGA

IC DRAM 8GBIT PAR 1.2GHZ 78FBGA

Supplier's Site
IC DRAM 8GBIT PARALLEL 78FBGA

IC DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT40A2G4PM-083E:A MT40A2G4PM-083E:A-ND MT40A2G4PM-083E:A MT40A2G4PM-083E:A MT40A2G4PM-083E:A
Product Name 1.2GHZ Memory IC and Storage Component Memory - SDRAM - MT40A2G4PM-083E:A Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - Controllers - DP8422AVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C401-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details