Micron Technology, Inc. Memory - Flash - MT40A2G16SKL-062E:B MT40A2G16SKL-062E:B

Description
Manufacturer: Micron Technology Inc. Series: TwinDie™ Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR4 Memory IC 32Gb (2G x 16) Parallel 1.6 GHz 13.75 ns 96-FBGA (10.5x13) Package: 96-TFBGA Package: Tray Mounting: Surface Mount Family Name: MT40A2 Categories: Integrated Circuits (ICs) Case / Package: 96-FBGA (10.5x13) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 190 Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Series: TwinDie™ Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR4 Memory IC 32Gb (2G x 16) Parallel 1.6 GHz 13.75 ns 96-FBGA (10.5x13) Package: 96-TFBGA Package: Tray Mounting: Surface Mount Family Name: MT40A2 Categories: Integrated Circuits (ICs) Case / Package: 96-FBGA (10.5x13) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 190 Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT40A2G16SKL-062E:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT40A2G16SKL-062E:B
Memory - Flash - MT40A2G16SKL-062E:B
Manufacturer: Micron Technology Inc. Series: TwinDie™ Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR4 Memory IC 32Gb (2G x 16) Parallel 1.6 GHz 13.75 ns 96-FBGA (10.5x13) Package: 96-TFBGA Package: Tray Mounting: Surface Mount Family Name: MT40A2 Categories: Integrated Circuits (ICs) Case / Package: 96-FBGA (10.5x13) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 190 Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Series: TwinDie™
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: SDRAM - DDR4 Memory IC 32Gb (2G x 16) Parallel 1.6 GHz 13.75 ns 96-FBGA (10.5x13)
Package: 96-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: MT40A2
Categories: Integrated Circuits (ICs)
Case / Package: 96-FBGA (10.5x13)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 190
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory IC and Storage Component - 774-MT40A2G16SKL-062E:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT40A2G16SKL-062E:B
Memory IC and Storage Component 774-MT40A2G16SKL-062E:B
IC DRAM 32GBIT PARALLEL 96FBGA Product overview: MT40A2G16SKL-062E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A2G16SKL-062 E:B can be used for catalog matching and distributor lookup.

IC DRAM 32GBIT PARALLEL 96FBGA Product overview: MT40A2G16SKL-062E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A2G16SKL-062E:B can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 32GBIT PARALLEL 96FBGA

IC FLASH 32GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
IC FLASH 32GBIT PARALLEL 96FBGA

IC FLASH 32GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Memory - MT40A2G16SKL-062E:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 32Gbit Parallel 1.6 GHz 13.75 ns 96-FBGA (10.5x13)

SDRAM - DDR4 Memory IC 32Gbit Parallel 1.6 GHz 13.75 ns 96-FBGA (10.5x13)

Buy Now Datasheet
Dram, Ddr4, 32Gbit, 2G X 16Bit, Tfbga-96 Rohs Compliant Micron - 38AJ3876 - Newark, An Avnet Company
Chicago, IL, United States
Dram, Ddr4, 32Gbit, 2G X 16Bit, Tfbga-96 Rohs Compliant Micron
38AJ3876
Dram, Ddr4, 32Gbit, 2G X 16Bit, Tfbga-96 Rohs Compliant Micron 38AJ3876
DRAM, DDR4, 32GBIT, 2G X 16BIT, TFBGA-96 ROHS COMPLIANT: YES

DRAM, DDR4, 32GBIT, 2G X 16BIT, TFBGA-96 ROHS COMPLIANT: YES

Supplier's Site
Dram, 2G X 16Bit, 0 To 95Deg C; Dram Type Micron - 80AH7961 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 2G X 16Bit, 0 To 95Deg C; Dram Type Micron
80AH7961
Dram, 2G X 16Bit, 0 To 95Deg C; Dram Type Micron 80AH7961
DRAM, 2G X 16BIT, 0 TO 95DEG C; DRAM Type:DDR4; DRAM Density:32Gbit; DRAM Memory Configuration:2G x 16bit; Clock Frequency:1.6GHz; Memory Case Style:TFBGA; No. of Pins:96Pins; Supply Voltage Nom:1.2V; Access Time:625ps RoHS Compliant: Yes

DRAM, 2G X 16BIT, 0 TO 95DEG C; DRAM Type:DDR4; DRAM Density:32Gbit; DRAM Memory Configuration:2G x 16bit; Clock Frequency:1.6GHz; Memory Case Style:TFBGA; No. of Pins:96Pins; Supply Voltage Nom:1.2V; Access Time:625ps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT40A2G16SKL-062E:B MT40A2G16SKL-062E:B MT40A2G16SKL-062E:B MT40A2G16SKL-062E:B 38AJ3876 80AH7961
Product Name Memory - Flash - MT40A2G16SKL-062E:B Memory IC and Storage Component Memory Memory Memory Dram, Ddr4, 32Gbit, 2G X 16Bit, Tfbga-96 Rohs Compliant Micron Dram, 2G X 16Bit, 0 To 95Deg C; Dram Type Micron
Memory Category Flash Non-Volatile; DRAM Chip DRAM; DRAM Chip Flash; SDRAM - DDR4 DRAM; DRAM Chip DRAM Chip DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; 96-FBGA (10.5x13) BGA; Tray 96-TFBGA BGA; 96-TFBGA TFBGA
Access Time 13.75 ns 13.75 ns 13.75 ns 13.75 ns 0.6250 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details