Micron Technology, Inc. Memory - SDRAM - MT40A256M16LY-062E IT:F MT40A256M16LY-062E IT:F

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 95°C (TC) Features: SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.6 GHz 13.75 ns 96-FBGA (7.5x13.5) Package: 96-TFBGA Package: Tray Mounting: Surface Mount Family Name: MT40A256 Categories: Integrated Circuits (ICs) Case / Package: 96-FBGA (7.5x13.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1080 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0036
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 95°C (TC) Features: SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.6 GHz 13.75 ns 96-FBGA (7.5x13.5) Package: 96-TFBGA Package: Tray Mounting: Surface Mount Family Name: MT40A256 Categories: Integrated Circuits (ICs) Case / Package: 96-FBGA (7.5x13.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1080 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0036
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT40A256M16LY-062E IT:F -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT40A256M16LY-062E IT:F
Memory - SDRAM - MT40A256M16LY-062E IT:F
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 95°C (TC) Features: SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.6 GHz 13.75 ns 96-FBGA (7.5x13.5) Package: 96-TFBGA Package: Tray Mounting: Surface Mount Family Name: MT40A256 Categories: Integrated Circuits (ICs) Case / Package: 96-FBGA (7.5x13.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1080 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -40°C ~ 95°C (TC)
Features: SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.6 GHz 13.75 ns 96-FBGA (7.5x13.5)
Package: 96-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: MT40A256
Categories: Integrated Circuits (ICs)
Case / Package: 96-FBGA (7.5x13.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1080
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.32.0036

Buy Now Datasheet
Memory IC and Storage Component - 774-MT40A256M16LY-062E IT:F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT40A256M16LY-062E IT:F
Memory IC and Storage Component 774-MT40A256M16LY-062E IT:F
IC DRAM 4GBIT PARALLEL 96FBGA Product overview: MT40A256M16LY-062E IT:F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A256M16LY-06 2E IT:F can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PARALLEL 96FBGA Product overview: MT40A256M16LY-062E IT:F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A256M16LY-062E IT:F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT40A256M16LY-062EIT:F-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.6GHz 13.75ns 96-FBGA (7.5x13.5)

SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.6GHz 13.75ns 96-FBGA (7.5x13.5)

Buy Now Datasheet
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory MT40A256M16LY-062E IT:F
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site
SDRAM - DDR4 Memory IC 4Gbit Parallel 1.6 GHz 13.75 ns 96-FBGA (7.5x13.5)

SDRAM - DDR4 Memory IC 4Gbit Parallel 1.6 GHz 13.75 ns 96-FBGA (7.5x13.5)

Buy Now Datasheet
Dram, 256M X 16Bit, -40 To 95Deg C; Dram Type Micron - 80AH7976 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 256M X 16Bit, -40 To 95Deg C; Dram Type Micron
80AH7976
Dram, 256M X 16Bit, -40 To 95Deg C; Dram Type Micron 80AH7976
DRAM, 256M X 16BIT, -40 TO 95DEG C; DRAM Type:DDR4; DRAM Density:4Gbit; DRAM Memory Configuration:256M x 16bit; Clock Frequency:1.6GHz; Memory Case Style:TFBGA; No. of Pins:96Pins; Supply Voltage Nom:1.2V; Access Time:625ps RoHS Compliant: Yes

DRAM, 256M X 16BIT, -40 TO 95DEG C; DRAM Type:DDR4; DRAM Density:4Gbit; DRAM Memory Configuration:256M x 16bit; Clock Frequency:1.6GHz; Memory Case Style:TFBGA; No. of Pins:96Pins; Supply Voltage Nom:1.2V; Access Time:625ps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT40A256M16LY-062E IT:F MT40A256M16LY-062EIT:F-ND MT40A256M16LY-062E IT:F MT40A256M16LY-062E IT:F MT40A256M16LY-062E IT:F MT40A256M16LY-062E IT:F 80AH7976
Product Name Memory - SDRAM - MT40A256M16LY-062E IT:F Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory Memory Dram, 256M X 16Bit, -40 To 95Deg C; Dram Type Micron
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip SDRAM - DDR4; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type BGA; 96-FBGA (7.5x13.5) BGA; Tray 96-TFBGA 96-TFBGA BGA BGA; 96-TFBGA TFBGA
Access Time 13.75 ns 13.75 ns 13.75 ns 13.75 ns 13.75 ns 0.6250 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S13PC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
Memory - 54F189LLQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 32 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - 9021981 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details