IC DRAM 4GBIT PARALLEL 96FBGA Product overview: MT40A256M16LY-062E:F
Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.6 GHz 13.75 ns 96-FBGA (7.5x13.5)
Package: 96-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: MT40A256
Categories: Integrated Circuits (ICs)
Case / Package: 96-FBGA (7.5x13.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.32.0036
SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.6GHz 13.75ns 96-FBGA (7.5x13.5)
SDRAM - DDR4 Memory IC 4Gbit Parallel 1.6 GHz 13.75 ns 96-FBGA (7.5x13.5)
IC DRAM 4GBIT PARALLEL 96FBGA
Integrated Circuits (ICs) - Memory - DDR SDRAM
IC DRAM 4GBIT PARALLEL 96FBGA
DRAM, 256M X 16BIT, 0 TO 95DEG C; DRAM Type:DDR4; DRAM Density:4Gbit; DRAM Memory Configuration:256M x 16bit; Clock Frequency:1.6GHz; Memory Case Style:TFBGA; No. of Pins:96Pins; Supply Voltage Nom:1.2V; Access Time:625ps RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT40A256M16LY-062E:F | MT40A256M16LY-062E:F-ND | MT40A256M16LY-062E:F | MT40A256M16LY-062E:F | MT40A256M16LY-062E:F | MT40A256M16LY-062E:F | 80AH7977 | |
| Product Name | Memory IC and Storage Component | Memory - SDRAM - MT40A256M16LY-062E:F | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - DDR SDRAM | Memory | Dram, 256M X 16Bit, 0 To 95Deg C; Dram Type Micron |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | SDRAM - DDR4; DRAM Chip | DRAM Chip | |
| Access Time | 13.75 ns | 13.75 ns | 13.75 ns | 13.75 ns | 0.6250 ns | |||
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |||
| Address Bus Width | 16 bits | |||||||
| Package Type | BGA; Tray | BGA; 96-FBGA (7.5x13.5) | 96-TFBGA | BGA; 96-TFBGA | 96-TFBGA | TFBGA |