Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Mounting: SMD (SMT)
Operating Supply Voltage: 1.2 V
Density: 4 Gb
Categories: OEM Parts(M-N)
Case / Package: FBGA
Max Frequency: 1.067 GHz
Alternative Parts (Cross-Reference): MT40A256M16HA-093E:A
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 95 °C
Data Bus Width: 16 b
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Name | OEM Parts - OEM Parts (M - N) - MT40A256M16HA-093E:A |