Micron Technology, Inc. Memory MT40A256M16GE-083E IT:B TR

Description
SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.2GHz 96-FBGA (9x14)
Request a Quote Datasheet
Description
SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.2GHz 96-FBGA (9x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1686-2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.2GHz 96-FBGA (9x14)

SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.2GHz 96-FBGA (9x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
Integrated Circuits (ICs) - Memory - Memory
Category: Integrated Circuits (ICs)>Memory>Memory Package: Tape & Reel Standard Package: 2,000 pcs Technology: SDRAM - DDR4 Memory Type: Volatile Memory Size: 4Gbit Voltage - Supply: 1.14V ~ 1.26V Mounting Type: Surface Mount Package / Case: 96-TFBGA Supplier Device Package: 96-FBGA (9x14) Temperature Range - Operating: -40°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 1.2 GHz Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0036 Mfr: Micron Technology Inc. Base Product Number: MT40A256M16 Product Status: Obsolete Memory Organization: 256M x 16 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Category: Integrated Circuits (ICs)>Memory>Memory
Package: Tape & Reel
Standard Package: 2,000 pcs
Technology: SDRAM - DDR4
Memory Type: Volatile
Memory Size: 4Gbit
Voltage - Supply: 1.14V ~ 1.26V
Mounting Type: Surface Mount
Package / Case: 96-TFBGA
Supplier Device Package: 96-FBGA (9x14)
Temperature Range - Operating: -40°C ~ 95°C (TC)
Memory Format: DRAM
Clock Frequency: 1.2 GHz
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036
Mfr: Micron Technology Inc.
Base Product Number: MT40A256M16
Product Status: Obsolete
Memory Organization: 256M x 16
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
1.2GHZ Memory IC and Storage Component - 774-MT40A256M16GE-083E IT:B TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHZ Memory IC and Storage Component
774-MT40A256M16GE-083E IT:B TR
1.2GHZ Memory IC and Storage Component 774-MT40A256M16GE-083E IT:B TR
IC DRAM 4GBIT PAR 1.2GHZ 96FBGA Product overview: MT40A256M16GE-083E IT:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A256M16GE-08 3E IT:B TR can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PAR 1.2GHZ 96FBGA Product overview: MT40A256M16GE-083E IT:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A256M16GE-083E IT:B TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT40A256M16GE-083E IT:B TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A256M16GE-083E IT:B TR
Integrated Circuits (ICs) - Memory - Memory MT40A256M16GE-083E IT:B TR
IC DRAM 4GBIT PAR 1.2GHZ 96FBGA

IC DRAM 4GBIT PAR 1.2GHZ 96FBGA

Supplier's Site
SDRAM - DDR4 Memory IC 4Gbit Parallel 1.2 GHz 96-FBGA (9x14)

SDRAM - DDR4 Memory IC 4Gbit Parallel 1.2 GHz 96-FBGA (9x14)

Buy Now Datasheet
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1686-2-ND 774-MT40A256M16GE-083E IT:B TR MT40A256M16GE-083E IT:B TR MT40A256M16GE-083E IT:B TR MT40A256M16GE-083E IT:B TR
Product Name Memory Integrated Circuits (ICs) - Memory - Memory 1.2GHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 96-TFBGA BGA; Tape & Reel (TR) BGA; 96-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C010-55DM/B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 55 ns
Density 1000 kbits
View Details
2 suppliers