Micron Technology, Inc. 1.2GHZ Memory IC and Storage Component MT40A256M16GE-083E AUT:B TR

Description
IC DRAM 4GBIT PAR 1.2GHZ 96FBGA Product overview: MT40A256M16GE-083E AUT:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A256M16GE-08 3E AUT:B TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 4GBIT PAR 1.2GHZ 96FBGA Product overview: MT40A256M16GE-083E AUT:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A256M16GE-08 3E AUT:B TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2GHZ Memory IC and Storage Component - 774-MT40A256M16GE-083E AUT:B TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHZ Memory IC and Storage Component
774-MT40A256M16GE-083E AUT:B TR
1.2GHZ Memory IC and Storage Component 774-MT40A256M16GE-083E AUT:B TR
IC DRAM 4GBIT PAR 1.2GHZ 96FBGA Product overview: MT40A256M16GE-083E AUT:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A256M16GE-08 3E AUT:B TR can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PAR 1.2GHZ 96FBGA Product overview: MT40A256M16GE-083E AUT:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A256M16GE-083E AUT:B TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 557-1892-2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.2GHz 96-FBGA (9x14)

SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.2GHz 96-FBGA (9x14)

Buy Now Datasheet
Memory - SDRAM - MT40A256M16GE-083E AUT:B TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT40A256M16GE-083E AUT:B TR
Memory - SDRAM - MT40A256M16GE-083E AUT:B TR
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TC) Features: SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.2 GHz 96-FBGA (9x14) Package: Reel - TR Package: 96-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT40A256 Categories: Integrated Circuits (ICs) Case / Package: 96-FBGA (9x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TC)
Features: SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.2 GHz 96-FBGA (9x14)
Package: Reel - TR
Package: 96-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT40A256
Categories: Integrated Circuits (ICs)
Case / Package: 96-FBGA (9x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now Datasheet
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT40A256M16GE-083E AUT:B TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A256M16GE-083E AUT:B TR
Integrated Circuits (ICs) - Memory - Memory MT40A256M16GE-083E AUT:B TR
IC DRAM 4GBIT PAR 1.2GHZ 96FBGA

IC DRAM 4GBIT PAR 1.2GHZ 96FBGA

Supplier's Site
SDRAM - DDR4 Memory IC 4Gbit Parallel 1.2 GHz 96-FBGA (9x14)

SDRAM - DDR4 Memory IC 4Gbit Parallel 1.2 GHz 96-FBGA (9x14)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT40A256M16GE-083E AUT:B TR 557-1892-2-ND MT40A256M16GE-083E AUT:B TR MT40A256M16GE-083E AUT:B TR MT40A256M16GE-083E AUT:B TR
Product Name 1.2GHZ Memory IC and Storage Component Memory Memory - SDRAM - MT40A256M16GE-083E AUT:B TR Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type BGA; Tape & Reel (TR) 96-TFBGA BGA; 96-FBGA (9x14) BGA; 96-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - NM27C020T200 - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category EPROM; Non-Volatile
Cycle Time 200 ns
Density 2000 kbits
View Details
2 suppliers
Memory - 7GA830178 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers