Micron Technology, Inc. Memory IC and Storage Component MT40A256M16GE-075E IT:B

Description
IC DRAM 4GBIT PARALLEL 96FBGA Product overview: MT40A256M16GE-075E IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A256M16GE-07 5E IT:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 4GBIT PARALLEL 96FBGA Product overview: MT40A256M16GE-075E IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A256M16GE-07 5E IT:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT40A256M16GE-075E IT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT40A256M16GE-075E IT:B
Memory IC and Storage Component 774-MT40A256M16GE-075E IT:B
IC DRAM 4GBIT PARALLEL 96FBGA Product overview: MT40A256M16GE-075E IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A256M16GE-07 5E IT:B can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PARALLEL 96FBGA Product overview: MT40A256M16GE-075E IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A256M16GE-075E IT:B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT40A256M16GE-075E IT:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT40A256M16GE-075E IT:B
Memory - SDRAM - MT40A256M16GE-075E IT:B
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR4 Memory Type: Volatile Memory Size: 4Gb (256M x 16) Part Status: Obsolete (End Of Life) Supplier Device Package: 96-FBGA (9x14) Temperature Range - Operating: -40°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 1.33GHz Memory Interface: Parallel Manufacturer Package: 96-TFBGA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,020 Supply Voltage (V): 1.14V ~ 1.26V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR4
Memory Type: Volatile
Memory Size: 4Gb (256M x 16)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 96-FBGA (9x14)
Temperature Range - Operating: -40°C ~ 95°C (TC)
Memory Format: DRAM
Clock Frequency: 1.33GHz
Memory Interface: Parallel
Manufacturer Package: 96-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,020
Supply Voltage (V): 1.14V ~ 1.26V

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT40A256M16GE-075E IT:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A256M16GE-075E IT:B
Integrated Circuits (ICs) - Memory - Memory MT40A256M16GE-075E IT:B
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site
SDRAM - DDR4 Memory IC 4Gbit Parallel 1.33 GHz 96-FBGA (9x14)

SDRAM - DDR4 Memory IC 4Gbit Parallel 1.33 GHz 96-FBGA (9x14)

Buy Now
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT40A256M16GE-075E IT:B MT40A256M16GE-075E IT:B MT40A256M16GE-075E IT:B MT40A256M16GE-075E IT:B MT40A256M16GE-075E IT:B
Product Name Memory IC and Storage Component Memory - SDRAM - MT40A256M16GE-075E IT:B Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM - DDR4; DRAM Chip DRAM; DRAM Chip
Access Time 0.1700 ns
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Density 4000000 kbits 4000000 kbits 4000000 kbits 4000000 kbits 4000000 kbits
Number of Words 32000 k
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
 - NMC2147HF-3-MIL - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type FL18
View Details
3 suppliers
Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Logic - FIFOs Memory - 67413J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 25 MHz
Operating Current 240 mA
View Details